EN
  • EN
  • DE

DMC2990UDJ-7B

Part No DMC2990UDJ-7B
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168040-DMC2990UDJ-7B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC2990UDJ-7B CAD Model

Description

The DMC2990UDJ-7B is a cutting-edge, dual N-channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance MOSFET is tailored for power management applications and is a crucial component in modern electronic devices.

Key Features

  • Low On-Resistance: The DMC2990UDJ-7B boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in power conversion applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET enables faster operation in electronic circuits, making it ideal for high-frequency applications.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring it can be used in low-voltage applications and is compatible with modern microcontrollers.
  • Dual MOSFET Configuration: The dual MOSFET design provides a compact solution, allowing for reduced board space and simplified design for circuits requiring two N-channel MOSFETs.
  • ESD Protected: With built-in electrostatic discharge (ESD) protection, the DMC2990UDJ-7B is less susceptible to damage from static electricity, enhancing its reliability and longevity.

Applications

The versatility of the DMC2990UDJ-7B makes it suitable for a wide range of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

Product Specifications

The DMC2990UDJ-7B is provided in an ultra-small molded package, the DFN2020-6 (Type B), which offers excellent thermal performance and is suitable for use in space-constrained applications. It operates over a wide temperature range, ensuring stability and performance under varying environmental conditions. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

For designers and engineers looking for a reliable and efficient power management solution, the DMC2990UDJ-7B from Diodes Incorporated represents a superior choice. Its combination of low on-resistance, high-speed switching capabilities, and dual MOSFET configuration makes it an essential component for modern electronic systems.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0811 $57.9865
1,740+ $0.0665 $115.7100
2,690+ $0.0644 $173.2360
3,705+ $0.0624 $231.1920
4,790+ $0.0603 $288.8370
6,415+ $0.0541 $347.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess