DLPA004-7 P-Channel MOSFET by Diodes Incorporated
The DLPA004-7 is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered to deliver efficient power management and control within electronic circuits. The device features a compact SOT-23 package, making it an ideal choice for space-constrained applications.
Key Features:
- Low On-Resistance: The DLPA004-7 boasts a low on-resistance (RDS(on)), which translates to reduced power losses and improved efficiency during operation.
- High Threshold Voltage: With a high gate threshold voltage, this MOSFET ensures minimal leakage current when in the off state, contributing to energy savings and reduced heat dissipation.
- Fast Switching Speed: The device is capable of fast switching, which is essential for high-frequency applications and helps to minimize switching losses.
- ESD Protection: It comes equipped with built-in Electrostatic Discharge (ESD) protection, safeguarding the MOSFET against sudden voltage spikes and enhancing its reliability and lifespan.
- RoHS Compliant: The DLPA004-7 is RoHS compliant, meaning it is manufactured without the use of hazardous substances, aligning with environmental regulations and consumer safety standards.
Applications:
The versatile nature of the DLPA004-7 P-Channel MOSFET allows it to be used in a variety of electronic applications, including but not limited to:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC/DC Converters
- Motor Control Modules
With its robust design and advanced features, the DLPA004-7 is well-suited for designers looking for a reliable P-Channel MOSFET that can handle demanding power control tasks while maintaining energy efficiency. Diodes Incorporated's commitment to quality ensures that this product meets the high standards required for a wide range of industrial and consumer electronics.
Technical Specifications:
- Drain-Source Voltage (VDSS): -20V
- Continuous Drain Current (ID): -3.1A
- Power Dissipation (PD): 1.25W
- Operating Temperature Range: -55°C to +150°C
For detailed specifications and performance graphs, refer to the official datasheet provided by Diodes Incorporated.