EN
  • EN
  • DE

DLP05LC-7-F-90

Part No DLP05LC-7-F-90
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821777-DLP05LC-7-F-90
Ultra Librarian 3D Model Ultra Librarian DLP05LC-7-F-90 CAD Model

Description

Introducing the DLP05LC-7-F-90 from Diodes Incorporated

The DLP05LC-7-F-90 is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is engineered to provide reliable and robust protection in a variety of applications.

Key Features

  • Low Capacitance: The device offers a low capacitance of typically 5pF, making it ideal for high-speed data lines where signal integrity is crucial.
  • Stand-off Voltage: It has a stand-off voltage of 5V, which ensures that the device remains non-conductive under normal operating conditions, thereby preventing unnecessary power consumption.
  • Peak Pulse Power: With its ability to handle a peak pulse power of 350W for an 8/20μs waveform, the DLP05LC-7-F-90 can withstand significant energy spikes without damage.
  • ESD Protection: The device is capable of withstanding electrostatic discharges (ESD) up to 25kV air and contact discharge, as per the IEC 61000-4-2 standard, which is critical for protecting electronic components during handling and operation.
  • Bidirectional Configuration: Its bidirectional design allows the TVS to protect circuits from voltage transients in both positive and negative directions, offering more comprehensive protection.

Applications

The DLP05LC-7-F-90 is versatile and can be used in a range of applications. It is particularly well-suited for:

  • USB 1.1/2.0 Power and Data Line Protection
  • Monitors and Flat Panel Displays
  • Portable Electronics
  • Power Supply Input Protection
  • Mobile Phones and Smartphones

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality, and the DLP05LC-7-F-90 is no exception. It is provided in a small form factor, the SOD-323 package, which is RoHS compliant and lead-free, ensuring that it meets both current environmental standards and industry requirements for miniaturization.

With its combination of low capacitance, high power handling, and robust ESD protection, the DLP05LC-7-F-90 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess