EN
  • EN
  • DE

DGD0504FN-7

Part No DGD0504FN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRDG DFN3030-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 290mA, 600mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 100 V
Rise / Fall Time (Typ) 70ns, 35ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package W-DFN3030-10 (Type TH)
Base Product Number DGD0504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372496-DGD0504FN-7
Ultra Librarian 3D Model Ultra Librarian DGD0504FN-7 CAD Model

Description

Product Overview: DGD0504FN-7 by Diodes Incorporated

The DGD0504FN-7 is a high-performance, compact gate driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to cater to the demanding needs of modern electronic applications that require efficient and reliable gate driving capabilities.

Key Features

  • Output Drive Capability: The DGD0504FN-7 can deliver a robust output, capable of driving N-channel MOSFETs and IGBTs with ease. This makes it an ideal choice for high-power applications.
  • Wide Supply Voltage Range: Operating with a broad supply voltage range, this gate driver is versatile and can be used in various circuit configurations without the need for additional voltage regulation components.
  • Fast Propagation Delays: Its fast propagation delays ensure minimal transition times, which is crucial for high-frequency operation and helps reduce switching losses in power electronics.
  • Protection Features: Equipped with built-in under-voltage lockout (UVLO) protection, the DGD0504FN-7 ensures that the device operates only when the supply voltage is within the safe range, thereby protecting the MOSFETs or IGBTs from potentially damaging conditions.
  • Low Power Consumption: Designed with efficiency in mind, this gate driver has low quiescent current, reducing the overall power consumption of the system it's integrated into.
  • Compact Package: The DGD0504FN-7 comes in a small-footprint package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the DGD0504FN-7 allows it to be used in a wide range of applications, including but not limited to:

  • DC/DC converters
  • Motor controllers
  • Power supplies
  • Class-D audio amplifiers
  • LED lighting systems
  • Industrial automation

With its robust design and comprehensive feature set, the DGD0504FN-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions. It offers the reliability and performance required to meet the stringent requirements of today's high-speed and energy-conscious electronic environments.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4020 $50.4420
51+ $1.9709 $100.5159
79+ $1.9093 $150.8347
109+ $1.8477 $201.3993
140+ $1.7861 $250.0540
188+ $1.6014 $301.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess