EN
  • EN
  • DE

DFLZ9V1Q-7

Part No DFLZ9V1Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 1 Ohm
Current - Reverse Leakage @ Vr 5μA @ 5V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 1033111-DFLZ9V1Q-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLZ9V1Q-7 CAD Model

Description

Introducing the DFLZ9V1Q-7 Zener Diode from Diodes Incorporated

The DFLZ9V1Q-7 is a high-performance Zener diode designed by the renowned manufacturer, Diodes Incorporated. This component is engineered to provide precise voltage regulation and is an essential part of electronic circuits where stabilization is crucial. With its robust design and reliable performance, the DFLZ9V1Q-7 is suitable for a wide range of applications, including power supply circuits, voltage reference points, and surge protection systems.

Key Features and Benefits

  • Voltage Regulation: The DFLZ9V1Q-7 offers a nominal Zener voltage of 9.1V, making it ideal for applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, ensuring stable operation in various conditions.
  • Standard Package: The diode comes in a compact SOD-123 package, which is widely used and recognized in the industry, facilitating easy integration into existing designs.
  • High Reliability: Diodes Incorporated has a reputation for producing components with high reliability, and the DFLZ9V1Q-7 is no exception. It is designed to withstand harsh operating conditions and provide consistent performance over time.
  • RoHS Compliant: This product is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.
  • Lead-Free Finish: It features a lead-free finish, contributing to environmentally responsible manufacturing and reducing hazardous waste.

Applications

The versatile nature of the DFLZ9V1Q-7 Zener diode allows it to be used in a variety of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Peripherals
  • Industrial Equipment
  • Automotive Systems

With its precise voltage regulation and high power dissipation, the DFLZ9V1Q-7 is an excellent choice for designers looking for a reliable Zener diode to incorporate into their electronic projects. Diodes Incorporated continues to provide industry-leading solutions, and the DFLZ9V1Q-7 is a testament to their commitment to quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess