Introducing the DFLZ24 Zener Diode from Diodes Incorporated
Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DFLZ24, a high-performance Zener diode designed to offer excellent voltage regulation with a minimal footprint. This precision Zener diode is tailored to meet the needs of various applications ranging from voltage reference to surge protection in consumer electronics, telecommunications, and industrial equipment.
Key Features
- Voltage Regulation: The DFLZ24 provides a nominal Zener voltage of 24V, making it suitable for a wide array of stabilization and regulation tasks in electronic circuits.
- Power Dissipation: With a power dissipation rating of 1W, this Zener diode can handle significant power levels, making it ideal for more demanding applications.
- Compact Package: Encased in a small SOD-123FL package, the DFLZ24 ensures a minimal footprint on printed circuit boards (PCBs), thus allowing for high-density board designs.
- High Reliability: Diodes Incorporated's commitment to quality ensures that the DFLZ24 exhibits excellent stability and reliability over its entire operating temperature range.
- RoHS Compliant: The DFLZ24 is compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally friendly choice.
Applications
The DFLZ24 is versatile and can be used in a variety of applications. It is commonly implemented in:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power supply circuits
- Consumer electronics such as TVs, computers, and mobile devices
- Telecommunication systems
- Industrial control systems
Product Specifications
The DFLZ24 Zener diode offers a range of specifications that make it a robust choice for your circuit protection and voltage regulation needs:
- Zener Voltage (VZ): 24V
- Maximum Power Dissipation (PD): 1W
- Package: SOD-123FL
- Operating Temperature Range: -55°C to +150°C
- Configuration: Single
With the DFLZ24, Diodes Incorporated continues to uphold its reputation for delivering high-quality semiconductor products. Whether you're designing consumer electronics or industrial machinery, the DFLZ24 Zener diode is an excellent choice for ensuring stable operation and protecting your valuable circuitry.