EN
  • EN
  • DE

DFLT9V0A-7

Part No DFLT9V0A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 9VWM 15.4VC POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 9V
Minimum Breakdown Voltage 10V
Max Clamping Voltage 15.4V
Peak Pulse Current(Ippm) 14.6A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 1033101-DFLT9V0A-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT9V0A-7 CAD Model

Description

Overview of Diodes Incorporated DFLT9V0A-7

The DFLT9V0A-7 is a high-performance surface-mount TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated to provide exceptional circuit protection. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD) which are common threats in today's electronic devices.

Key Features

  • Low Clamping Voltage: The DFLT9V0A-7 offers a low clamping voltage, which is crucial for protecting sensitive components from high-voltage spikes.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is ideal for absorbing potentially damaging surges and spikes in the electrical supply.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection for your circuitry.
  • Low Leakage Current: It has a low idle current, which helps to minimize power loss when the device is in standby mode.
  • Surface-Mount Package: The DFLT9V0A-7 comes in a PowerDI®123 package, which is optimized for high-volume production and is suitable for compact circuit designs.

Applications

The DFLT9V0A-7 is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Power Supply Protection
  • Computing Devices
  • Networking Systems
  • Telecommunication Equipment

Product Specifications

With a working voltage of 9V, the DFLT9V0A-7 is designed to protect circuits operating at or around this voltage level. Its power dissipation is typically what you would expect from a high-quality TVS diode, ensuring reliability and longevity of the protection it offers. The device meets or exceeds industry standards for ESD protection, and its robust design ensures it can withstand multiple ESD strikes without degradation.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the DFLT9V0A-7 is no exception. This product is manufactured in facilities that are certified to ISO 9001:2015 standards, ensuring that each diode meets the highest levels of quality and reliability.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the DFLT9V0A-7 from Diodes Incorporated offers the protection your sensitive circuits need against the rigors of electrical transients.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1321 $58.1240
1,065+ $0.1085 $115.5525
1,650+ $0.1051 $173.4150
2,275+ $0.1016 $231.1400
2,940+ $0.0983 $289.0020
3,935+ $0.0882 $347.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess