EN
  • EN
  • DE

DFLT48A-7

Part No DFLT48A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 48VWM POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 48V
Minimum Breakdown Voltage 53.3V
Max Clamping Voltage 77.4V
Peak Pulse Current(Ippm) 2.91A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 014187-DFLT48A-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT48A-7 CAD Model

Description

Introducing the DFLT48A-7 TVS Diode from Diodes Incorporated

The DFLT48A-7 is a state-of-the-art transient voltage suppression (TVS) diode, meticulously engineered by Diodes Incorporated to provide your electronic circuits with robust protection against voltage transients induced by inductive load switching and lightning. This exceptional component is designed to safeguard sensitive electronic equipment from voltage spikes, ensuring your designs perform reliably under harsh conditions.

Key Features of the DFLT48A-7 TVS Diode

  • High Surge Capability: With its ability to manage high energy transients, the DFLT48A-7 can handle surge events that would otherwise compromise the integrity of your electronic components.
  • Low Clamping Voltage: Upon the occurrence of a voltage spike, this TVS diode clamps the voltage to a safe level, minimizing the risk of damage to sensitive circuitry.
  • Fast Response Time: The DFLT48A-7 reacts almost instantaneously to transient voltages, providing prompt protection that is critical for modern high-speed circuitry.
  • Power Dissipation: Rated at 400W for a 10/1000μs waveform, this diode is capable of dissipating significant power during surge events, ensuring reliable operation of your device.
  • Low Leakage Current: In its standby state, the DFLT48A-7 maintains a low leakage current, contributing to the overall energy efficiency of your application.
  • Surface Mount Package: The device comes in a low-profile, surface-mount PowerDI™123 package, which is ideal for high-density circuit board designs and is easy to integrate into automated manufacturing processes.

Applications

The DFLT48A-7 is versatile and can be utilized in a wide range of applications, including:

  • Portable Devices
  • Power Supply Units
  • Industrial Systems
  • Networking Equipment
  • Telecommunication Systems

With its combination of performance, efficiency, and reliability, the DFLT48A-7 from Diodes Incorporated stands out as an essential component for designers seeking to enhance the durability and longevity of their electronic products. Whether you're developing consumer electronics or industrial machinery, the DFLT48A-7 TVS diode is an excellent choice for protecting your circuits against the rigors of everyday electrical transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5269 $50.0555
235+ $0.4323 $101.5905
360+ $0.4188 $150.7680
495+ $0.4053 $200.6235
640+ $0.3918 $250.7520
855+ $0.3513 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,231 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess