EN
  • EN
  • DE

DFLT27A-7

Part No DFLT27A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 27VWM POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 27V
Minimum Breakdown Voltage 30V
Max Clamping Voltage 43.7V
Peak Pulse Current(Ippm) 5.15A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 1033097-DFLT27A-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFLT27A-7 CAD Model

Description

Introducing Product DFLT27A-7 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DFLT27A-7, a robust surface mount TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This product is part of Diodes Incorporated's acclaimed line of circuit protection devices, known for their reliability and performance.

Key Features of DFLT27A-7

  • High Surge Capability: With its ability to handle large surges, the DFLT27A-7 is ideal for safeguarding high-end and sensitive electronic components against sudden voltage spikes.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any transient voltage is kept to a minimum, thus providing better protection for your electronics.
  • Fast Response Time: The DFLT27A-7 reacts in picoseconds to voltage transients, providing immediate protection and minimizing the risk of damage to the circuit.
  • Power Dissipation: Rated at 400 Watts for a 10/1000μs waveform, this TVS diode can dissipate a significant amount of transient power, offering robust protection for your devices.
  • Surface Mount Package: The DFLT27A-7 comes in a PowerDI®123 package, which is designed for optimal board space utilization and easy integration into a wide range of applications.

Applications

The DFLT27A-7 is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, laptops, and televisions
  • Industrial control systems and automation equipment
  • Telecommunication devices, including base stations and networking hardware
  • Automotive electronics and safety systems
  • Portable medical devices and instrumentation

Product Specifications

With a breakdown voltage ranging from 26.7V to 29.5V and a maximum clamping voltage of 45.7V at 8.8A, the DFLT27A-7 ensures that your devices are not only shielded from electrical transients but also operate within safe voltage limits. The product is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

For engineers and designers looking for a reliable and high-performance TVS diode, the DFLT27A-7 from Diodes Incorporated offers an excellent solution that combines protection, efficiency, and practicality in a compact form factor.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1158 $50.3730
925+ $0.1084 $100.2700
1,435+ $0.1046 $150.1010
2,060+ $0.0972 $200.2320
2,680+ $0.0934 $250.3120
3,345+ $0.0897 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess