Introducing the DFLT26A - Your Robust Protection Solution
When it comes to safeguarding your electronic circuits, Diodes Incorporated presents you with the DFLT26A, a cutting-edge surface-mount TVS (Transient Voltage Suppressor) diode, engineered to provide your applications with the ultimate protection against voltage transients induced by system inductance and lightning strikes.
Key Features of the DFLT26A:
- Powerful Surge Protection: The DFLT26A is designed to handle surge events with a peak pulse power dissipation of 400W (@10/1000μs waveform), ensuring your devices remain secure during unexpected voltage spikes.
- Low Clamping Voltage: With its fast response time, this TVS diode clamps excess voltage to a minimum, protecting sensitive components from high-energy transients.
- Low Profile Design: Its PowerDI®123 package is not only compact, but also offers a low profile, making it suitable for space-constrained applications without compromising on performance.
- High Reliability: The DFLT26A is characterized by its long-term reliability, a result of Diodes Incorporated's commitment to high-quality manufacturing processes and stringent testing protocols.
Applications:
The versatility of the DFLT26A makes it an ideal choice for a broad range of applications. It is particularly well-suited for:
- Portable Devices
- Power Supplies
- Automotive Systems
- Industrial Controls
- Notebook Computers
Technical Specifications:
The DFLT26A boasts an impressive set of specifications designed to meet the demands of modern electronics:
- Reverse Stand-Off Voltage: 26V
- Breakdown Voltage: 28.9V to 31.9V
- Maximum Clamping Voltage: 42.1V @ Ipp
- Maximum Peak Pulse Current: 9.5A
- Operating Temperature Range: -55°C to +150°C
Ensure the longevity and reliability of your electronic devices with the DFLT26A from Diodes Incorporated. This TVS diode is a testament to Diodes' legacy of delivering robust protection solutions that lead the industry in performance and innovation.