EN
  • EN
  • DE

DF1508M

Part No DF1508M
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 1.5A DFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Standard 800 V Through Hole DFM
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-EDIP (0.300", 7.62mm)
Case / Package DFM
Family Name DF1508
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868438-DF1508M
Ultra Librarian 3D Model Ultra Librarian DF1508M CAD Model

Description

Introducing the DF1508M Bridge Rectifier from Diodes Incorporated

The DF1508M is a high-quality bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust component is engineered to provide efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion in a wide array of electronic applications.

Key Features:

  • High Current Rating: The DF1508M supports up to 1.5A of average rectified forward current, making it suitable for moderate power requirements.
  • Peak Reverse Voltage: It can withstand a peak reverse voltage of up to 800V, offering a comfortable margin for applications with high voltage spikes or surges.
  • Low Forward Voltage Drop: With a low forward voltage drop, the DF1508M ensures higher efficiency, which is critical for power conservation in electronic circuits.
  • High Surge Current Capability: This bridge rectifier can handle a surge current of up to 50A, providing excellent robustness against sudden transient currents.
  • Compact Design: Encased in a DF package, this device is designed for PCB mounting, which makes it a great fit for space-constrained applications.

Applications:

The DF1508M is versatile and can be used in a variety of electronic devices, including:

  • Power supplies
  • Adapters
  • Lighting fixtures
  • Battery chargers
  • Home appliances
  • Office equipment
  • Telecommunication devices

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the DF1508M is no exception. It is constructed with high-grade materials to ensure long-term reliability and performance under various environmental conditions. The device meets the stringent standards set by the industry, ensuring that it performs to the expectations of both manufacturers and end-users.

Whether you're designing a new power supply or looking to improve the efficiency of an existing application, the DF1508M bridge rectifier is an excellent choice that combines performance, durability, and cost-effectiveness. Its technical specifications and reliable operation make it a go-to component for engineers and designers alike.

For detailed specifications and application notes, visit Diodes Incorporated's official website.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess