EN
  • EN
  • DE
  • IT

DF1501S

Part No DF1501S
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 100V 1.5A DF-S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package DF-S
Base Product Number DF1501
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584414-DF1501S
Ultra Librarian 3D Model Ultra Librarian DF1501S CAD Model

Description

Introducing the DF1501S Bridge Rectifier from Diodes Incorporated

The DF1501S is a high-quality bridge rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust electronic component is designed to offer efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion in a variety of applications.

The DF1501S bridge rectifier is encapsulated in a compact, surface-mount package known as the DFS, which is ideal for applications where space is at a premium. With its small footprint, it provides a space-saving solution without compromising on performance. This package is not only space-efficient but also ensures enhanced thermal performance, allowing for better heat dissipation during operation.

Key Features of the DF1501S:

  • High Current Capacity: The device is capable of handling a high forward current of up to 1.5A, making it suitable for a wide range of power supply applications.
  • Peak Reverse Voltage: It has a peak reverse voltage (PRV) of 100V, ensuring it can withstand significant voltage spikes without damage.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of the DF1501S minimizes power loss, improving overall efficiency in the electrical circuit.
  • High Surge Current Capability: This bridge rectifier can handle high surge currents, providing reliable performance under transient conditions.
  • RoHS Compliant: The DF1501S is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers.

The DF1501S is versatile and can be used in a variety of electronic applications, including power supplies, adapters, lighting systems, and other consumer electronics where AC to DC conversion is necessary. Its reliability and efficiency make it a go-to choice for engineers and designers looking for a dependable rectification solution.

With its combination of high performance, compact design, and environmental compliance, the DF1501S from Diodes Incorporated stands out as an excellent choice for your rectification needs, ensuring your electronic projects have the power they require with the efficiency and durability you expect.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 800V 100A MODULE
Need more? Email Us
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1A UGB-1
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3922 $56.8690
350+ $0.3219 $112.6650
540+ $0.3118 $168.3720
745+ $0.3017 $224.7665
965+ $0.2916 $281.3940
1,285+ $0.2615 $336.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess