EN
  • EN
  • DE

DF15005S-T

Part No DF15005S-T
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECTIFIER BRIDGE 50V 1.5A DF-S / Diode Rectifier Bridge Single 50V 1.5A 4-Pin Case DFS T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 1.5A
Current - Reverse Leakage @ Vr 10μA @ 50V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package DF-S
Win Source Part Number 772569-DF15005S-T
Popularity Medium
Supply and Demand Status Limited
Family Name DF15005S
Introduction Date May 30, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DF15005S-T CAD Model

Description

Introducing the DF15005S-T Rectifier from Diodes Incorporated

The DF15005S-T is a high-performance surface-mount bridge rectifier produced by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to offer efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion in a variety of electronic applications. The DF15005S-T is a perfect solution for power supply units, adapters, lighting circuits, and other electronic systems requiring a compact, surface-mountable bridge rectifier.

Key Features of DF15005S-T

  • High Current Capability: The DF15005S-T can handle up to 1.5A of average rectified forward current, making it suitable for a range of medium-power applications.
  • Low Forward Voltage Drop: This component offers a low forward voltage drop, which enhances its efficiency and reduces thermal stress during operation.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 50V, the DF15005S-T ensures stability and reliability in circuits with moderate voltage requirements.
  • Surface Mount Package: The device comes in a DFS package, which is optimized for surface-mount technology (SMT), allowing for streamlined PCB assembly processes and space-saving circuit design.
  • High Surge Current Capability: It is capable of withstanding high surge currents, which is essential for protecting circuits from voltage spikes and surges.
  • RoHS Compliant: The DF15005S-T is compliant with RoHS standards, ensuring that it meets environmental regulations by avoiding the use of hazardous substances.

Applications

The versatility of the DF15005S-T makes it an excellent choice for a broad range of applications, including:

  • Power management in consumer electronics
  • LED lighting systems
  • Telecommunication devices
  • Home appliances
  • Charging systems for battery-powered devices

With its robust design and reliable performance, the DF15005S-T from Diodes Incorporated is an ideal bridge rectifier solution for designers and engineers looking to enhance the efficiency and durability of their electronic products. Its compact form factor and high-power capabilities make it a go-to component for modern, space-conscious electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4008 $50.1000
305+ $0.3289 $100.3145
475+ $0.3186 $151.3350
650+ $0.3083 $200.3950
840+ $0.2981 $250.4040
1,125+ $0.2672 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 879 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess