EN
  • EN
  • DE

DF10S-T-F

Part No DF10S-T-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Diodes Incorporated
Win Source Part Number 251581-DF10S-T-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF10S-T-F CAD Model

Description

Introducing the DF10S-T-F Bridge Rectifier from Diodes Incorporated

The DF10S-T-F is a high-quality bridge rectifier component manufactured by Diodes Incorporated, a reputable company known for its reliable and efficient electronic components. This bridge rectifier is designed for converting alternating current (AC) input into direct current (DC) output, a fundamental requirement for a wide range of electronic applications. The DF10S-T-F is particularly suitable for use in power supply units, adapters, lighting applications, and other electronic devices that require rectification from AC to DC.

This component is packaged in a DFS (SMD-4) package, which allows for surface-mount technology (SMT) installation, making it a perfect choice for modern, compact electronic assemblies. The compact size of the DF10S-T-F ensures that it can fit into tight spaces without compromising performance, making it highly versatile for various design requirements.

With a repetitive peak reverse voltage (Vrrm) of 1000V, the DF10S-T-F is capable of handling high voltage applications efficiently. Its average rectified forward current (Io) is rated at 1A, which means it can comfortably manage the current requirements of numerous electronic devices. Moreover, the low forward voltage drop and high surge current capability ensure that the device operates efficiently with minimal power loss.

The DF10S-T-F boasts a high isolation voltage of 1500V, which provides excellent insulation and protection against electrical shocks, enhancing the safety of the applications in which it is used. Additionally, its operating temperature range from -55°C to +150°C allows for reliable performance across a wide range of environmental conditions, ensuring durability and longevity in extreme temperatures.

Diodes Incorporated has designed the DF10S-T-F with environmental considerations in mind. It complies with RoHS and Green standards, ensuring that it is free from hazardous substances and is environmentally friendly. This commitment to sustainability makes the DF10S-T-F an ideal choice for eco-conscious manufacturers and consumers looking to minimize their ecological footprint.

In summary, the DF10S-T-F bridge rectifier from Diodes Incorporated is a robust, efficient, and versatile component that meets the demands of modern electronic applications. Its compact design, high voltage capacity, and adherence to environmental standards make it a top choice for engineers and designers in the electronics industry.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1367 $50.5790
785+ $0.1279 $100.4015
1,215+ $0.1235 $150.0525
1,745+ $0.1147 $200.1515
2,270+ $0.1103 $250.3810
2,835+ $0.1059 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,170 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess