EN
  • EN
  • DE

DESD5V0S1BLP3-7

Part No DESD5V0S1BLP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14.5VC DFN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 14.5V
Current - Peak Pulse (10/1000µs) 10A (8/20µs)
Power - Peak Pulse 145W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 22pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Base Product Number DESD5
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584372-DESD5V0S1BLP3-7
Ultra Librarian 3D Model Ultra Librarian DESD5V0S1BLP3-7 CAD Model

Description

Product Overview: DESD5V0S1BLP3-7 from Diodes Incorporated

The DESD5V0S1BLP3-7 is a cutting-edge ESD (Electrostatic Discharge) protection device from Diodes Incorporated, designed to safeguard sensitive electronic components from electrostatic discharge damage. This compact and highly efficient component is an essential addition to modern electronics where space is at a premium and protection against sudden electrical spikes is critical.

Key Features

  • Low Clamping Voltage: The DESD5V0S1BLP3-7 offers a low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed, protecting the delicate circuitry of the device it is installed in.
  • Low Capacitance: With its low loading capacitance, this ESD protection diode is particularly suitable for high-speed signal lines, ensuring that signal integrity is maintained while still providing robust protection.
  • Low Leakage Current: The device has an extremely low leakage current, which helps in preserving battery life in portable applications and reduces power consumption in general.
  • Fast Response Time: Its fast response time to ESD strikes ensures that the protected components are quickly shielded from potentially damaging voltage transients.
  • Small Form Factor: The DESD5V0S1BLP3-7 comes in a small X3-DFN1006-2 package, making it an ideal choice for space-constrained applications.

Applications

The DESD5V0S1BLP3-7 is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • HDMI and other high-speed data lines
  • Wireless communication systems
  • Portable electronics
  • Computer peripherals
  • Consumer electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the DESD5V0S1BLP3-7 is no exception. It is manufactured to high standards to ensure reliable performance and longevity, even in challenging environments.

Whether you are designing a new electronic device or looking to retrofit existing equipment, the DESD5V0S1BLP3-7 from Diodes Incorporated offers a superior ESD protection solution that combines performance, miniaturization, and reliability.

For more detailed information, technical specifications, and application notes, please refer to the official datasheet and product documentation from Diodes Incorporated.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0493 $50.0395
2,470+ $0.0405 $100.0350
3,830+ $0.0392 $150.1360
5,265+ $0.0380 $200.0700
6,815+ $0.0367 $250.1105
9,120+ $0.0329 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess