EN
  • EN
  • DE

DESD34VS2SO-7

Part No DESD34VS2SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 34VWM 57VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DESD34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DESD34VS2SO-7DICT, DESD34VS2SO-7DITR, DESD34VS2SO-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868340-DESD34VS2SO-7
Ultra Librarian 3D Model Ultra Librarian DESD34VS2SO-7 CAD Model

Description

Product Overview: DESD34VS2SO-7 from Diodes Incorporated

The DESD34VS2SO-7 is a high-performance, surface-mount TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). It is an essential device for modern electronics where high surge capability and reliability are paramount.

Key Features

  • Low Clamping Voltage: The DESD34VS2SO-7 offers a low clamping voltage, which is crucial for the protection of sensitive circuits from high transient voltages while minimizing the impact on the circuit performance.
  • Low Capacitance: With its low loading capacitance, this TVS diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It provides excellent ESD protection of >25kV (air), >15kV (contact), meeting or exceeding the IEC 61000-4-2 standard, ensuring the safety of electronic components from electrostatic discharges.
  • Surge Protection: The device offers a peak pulse power dissipation of 400W at 10/1000μs waveform, which helps to safeguard against surges and spikes.
  • Unidirectional Configuration: The unidirectional design allows for precise protection in applications where the voltage transient polarity is known.

Applications

The DESD34VS2SO-7 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Power Supplies
  • Computers and Peripherals
  • Network Systems
  • Telecommunications Equipment

Package and Quality

Encased in a SOD-323 package, the DESD34VS2SO-7 is designed for compact and high-density circuit board layouts. It is RoHS compliant and characterized by its low profile and low leakage current. The product is also supported by Diodes Incorporated's commitment to high-quality standards, ensuring reliable performance across various conditions.

In summary, the DESD34VS2SO-7 from Diodes Incorporated is a robust, high-quality TVS diode that offers excellent transient and ESD voltage protection for sensitive electronics. Its small form factor, coupled with its powerful surge handling capabilities, makes it an ideal choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1756 $50.0460
695+ $0.1441 $100.1495
1,075+ $0.1396 $150.0700
1,485+ $0.1351 $200.6235
1,915+ $0.1306 $250.0990
2,565+ $0.1171 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,088 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess