EN
  • EN
  • DE

DESD2CAN2SOQ

Part No DESD2CAN2SOQ
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description CAN BUS ESD PROTECTION DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167056-DESD2CAN2SOQ
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD2CAN2SOQ CAD Model

Description

The DESD2CAN2SOQ from Diodes Incorporated is a robust ESD protection device designed to safeguard CAN (Controller Area Network) bus lines from electrostatic discharge and other transient voltage events. This component is essential for maintaining the integrity and reliability of communication in automotive and industrial applications where CAN networks are extensively used.

Key Features

  • ESD Protection: Provides excellent protection against electrostatic discharge, exceeding the IEC 61000-4-2 (ESD) standard with ±30kV air and ±30kV contact discharge capability, ensuring the safety of the electronic system during such events.
  • Low Capacitance: With a typical capacitance of just 3.5pF, the DESD2CAN2SOQ minimizes signal distortion on the CAN bus lines, allowing for high-speed data transmission without compromising signal integrity.
  • Low Clamping Voltage: Features a low clamping voltage, providing an immediate response to transient voltages, thus offering enhanced protection for sensitive ICs against voltage spikes.
  • High Surge Capability: Offers a high surge capability, making it suitable for harsh electrical environments where voltage spikes are common, such as automotive and industrial settings.
  • SO-8 Package: Encased in a space-saving SO-8 package, the DESD2CAN2SOQ is designed for compact circuit board layouts, providing ESD protection without requiring a significant amount of board space.

Applications

The DESD2CAN2SOQ is ideal for a wide range of applications where CAN bus lines are used and require protection against ESD and other transient voltages. Common applications include:

  • Automotive electronics such as engine control units, ABS systems, and infotainment systems.
  • Industrial automation systems where reliable communication is critical.
  • Networking equipment that utilizes CAN interfaces for data transmission.
  • Medical devices that require robust protection to ensure consistent operation.

With its combination of high ESD protection, low capacitance, and compact form factor, the DESD2CAN2SOQ from Diodes Incorporated is an ideal choice for engineers looking to enhance the reliability and longevity of their CAN bus systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess