EN
  • EN
  • DE

DESD24VS2SO-7

Part No DESD24VS2SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 24V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1055317-DESD24VS2SO-7
Categories TVS - Diodes
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DESD24VS2SO-7 CAD Model

Description

The DESD24VS2SO-7 is a cutting-edge ESD (Electrostatic Discharge) protection device manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This robust component is designed to safeguard sensitive electronic equipment from electrostatic discharges that can occur during manufacturing, handling, or in-field use.

Key Features

  • High ESD Protection: The DESD24VS2SO-7 offers exceptional protection against ESD, withstanding ESD strikes of up to ±24kV (air and contact discharge) as per the IEC 61000-4-2 international standard. This level of protection ensures the longevity and reliability of the protected device.
  • Low Clamping Voltage: With a low clamping voltage, this ESD protector helps to minimize the stress on the protected component during an ESD event, thus preserving the integrity of the device's circuitry.
  • Low Leakage Current: The device features a low leakage current, which ensures minimal power loss and helps to maintain the energy efficiency of the overall system.
  • Small Form Factor: The DESD24VS2SO-7 comes in a compact SOD-323 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • Fast Response Time: Its quick response time to ESD strikes ensures instantaneous protection for the circuit, thereby reducing the risk of damage from sudden and unexpected electrical surges.

Applications

The DESD24VS2SO-7 is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Communication systems including network and telecom equipment
  • Consumer electronics like digital cameras, MP3 players, and TVs
  • Industrial controls and automation systems
  • Medical devices with sensitive electronic components

Conclusion

The DESD24VS2SO-7 from Diodes Incorporated represents a reliable and efficient solution for protecting sensitive electronic equipment from the potentially damaging effects of ESD. Its combination of high ESD protection, low clamping voltage, and small package size makes it a versatile choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0800 $50.0000
1,525+ $0.0657 $100.1925
2,360+ $0.0636 $150.0960
3,250+ $0.0616 $200.2000
4,205+ $0.0595 $250.1975
5,620+ $0.0534 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess