EN
  • EN
  • DE

DESD24VF1BLP3-7

Part No DESD24VF1BLP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 23VC DFN0603-2 / 23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 25V
Voltage - Clamping (Max) @ Ipp 23V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package X2-DFN0603-2
Base Product Number DESD24
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DESD24VF1BLP3-7DI
Standard Package 10,000
Win Source Part Number 1334857-DESD24VF1BLP3-7
Ultra Librarian 3D Model Ultra Librarian DESD24VF1BLP3-7 CAD Model

Description

Product Overview: DESD24VF1BLP3-7 from Diodes Incorporated

The DESD24VF1BLP3-7 is a cutting-edge ESD (Electrostatic Discharge) protection device from Diodes Incorporated, designed to safeguard sensitive electronic components from static electricity and transient voltage spikes. This product is an essential component for modern electronics, ensuring reliability and longevity in a wide array of applications.

Key Features

  • Low Clamping Voltage: The DESD24VF1BLP3-7 offers a low clamping voltage, which is crucial for protecting sensitive circuitry from high-voltage transients without affecting the performance of the protected device.
  • Low Capacitance: With its low loading capacitance, this device is ideal for high-speed data lines, ensuring signal integrity is maintained without significant attenuation or distortion.
  • Unidirectional Protection: It provides unidirectional transient voltage suppression, making it suitable for DC power lines or other applications where protection is required in a single direction.
  • Compact Package: The DESD24VF1BLP3-7 comes in a small and thin DFN1006-2 (SOD882) package, which is perfect for space-constrained applications, allowing designers to minimize PCB space without compromising on protection.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it a responsible choice for manufacturers concerned with ecological impacts.

Applications

The DESD24VF1BLP3-7 is versatile and can be used in a variety of applications including:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Smartphones, tablets, and other portable devices
  • High-speed data lines and telecommunications systems

Reliability and Performance

Diodes Incorporated is known for its commitment to quality and reliability, and the DESD24VF1BLP3-7 is no exception. It is designed to meet or exceed industry standards for ESD protection, ensuring that your electronics are safeguarded against the most common forms of electrical over-stress. Whether integrating into consumer electronics or industrial systems, this ESD protection diode is a dependable choice for engineers looking to enhance the durability and performance of their products.

For detailed specifications and application notes, it is recommended to consult the datasheet provided by Diodes Incorporated for the DESD24VF1BLP3-7.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0544 $50.0480
1,965+ $0.0509 $100.0185
3,050+ $0.0492 $150.0600
4,380+ $0.0457 $200.1660
5,695+ $0.0439 $250.0105
7,110+ $0.0422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess