EN
  • EN
  • DE

DESD18VS1BLP3-7

Part No DESD18VS1BLP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 18VWM 23VC DFN0603-2 / 23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V (Max)
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 23V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package X2-DFN0603-2
Base Product Number DESD18
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-DESD18VS1BLP3-7DKR,31-DESD18VS1BLP3-7TR,31-DESD18VS1BLP3-7CT,DESD18VS1BLP3-7DI,DESD18VS1BLP3-7DI-ND
Standard Package 10,000
Win Source Part Number 1334852-DESD18VS1BLP3-7
Ultra Librarian 3D Model Ultra Librarian DESD18VS1BLP3-7 CAD Model

Description

The DESD18VS1BLP3-7 from Diodes Incorporated is a cutting-edge ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from static electricity and transient voltage spikes. This robust component is an essential safeguard for maintaining the integrity and reliability of high-speed signal lines, such as USB, HDMI, and other communication ports.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping performance, ensuring that any ESD event is quickly and effectively suppressed to protect the downstream electronics.
  • Low Capacitance: With its low loading capacitance, the DESD18VS1BLP3-7 is ideal for high-speed applications where signal integrity is paramount.
  • Small Form Factor: Housed in a compact SOD-323 package, this component is optimized for space-constrained applications, allowing for greater design flexibility.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±18kV (air-gap discharge) and ±12kV (contact discharge) as per IEC 61000-4-2 international standards, making it robust enough for even the most demanding environments.

Applications

The DESD18VS1BLP3-7 is suitable for a wide range of applications, including but not limited to:

  • Protection of high-speed data lines such as USB 2.0, USB 3.0, HDMI, and Ethernet.
  • Mobile and portable devices where space is at a premium and protection against ESD is crucial.
  • Consumer electronics that require reliable ESD protection to ensure user safety and product longevity.
  • Industrial applications where machinery may be subject to static discharges or other transient voltage events.

Product Specifications

Parameter Value Package/Case SOD-323 Mounting Type Surface Mount Working Voltage 18V ESD Protection Voltage ±18kV (air), ±12kV (contact) Capacitance Low

In summary, the DESD18VS1BLP3-7 from Diodes Incorporated is a highly efficient and reliable solution for ESD protection in a variety of electronic applications. Its combination of low clamping voltage, low capacitance, and high ESD protection make it an excellent choice for designers looking to enhance the durability and safety of their products.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0892 $50.3980
1,370+ $0.0732 $100.2840
2,120+ $0.0709 $150.3080
2,920+ $0.0686 $200.3120
3,775+ $0.0663 $250.2825
5,045+ $0.0595 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess