The DDZ9702-7-F from Diodes Incorporated is a precision Zener diode designed for applications requiring a tightly regulated voltage source. This high-quality diode features a nominal Zener voltage of 4.7V with a tolerance of ±2%. It is a popular choice for providing reference voltages in a variety of circuits, including voltage regulators, switching power supplies, and other electronic devices where stabilization is crucial.
Key Features
- Zener Voltage: 4.7V with a tight tolerance of ±2% ensures precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 500mW, providing sufficient power for a range of applications.
- Package: The SOD-123 package is small and surface-mountable, making it suitable for compact PCB designs and high-density electronic assemblies.
- Low Leakage Current: Exhibits minimal leakage current, enhancing overall circuit efficiency and reliability.
- Operating Temperature: Rated for operation over a wide temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.
Applications
The DDZ9702-7-F is versatile and can be used in a wide array of electronic circuits. Common applications include:
- Voltage reference in analog-to-digital and digital-to-analog converters.
- Overvoltage and surge protection circuits.
- Fixed voltage regulation in power supplies.
- Current limiting applications.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the DDZ9702-7-F is no exception. It is manufactured to the highest standards, ensuring that it meets stringent industry specifications for performance and reliability. Whether for commercial, industrial, or automotive applications, this Zener diode is designed to deliver consistent performance over its lifetime.
Ordering Information
The DDZ9702-7-F is available for order in various quantities, suitable for both prototyping and large-scale production. For detailed ordering information and pricing, please contact Diodes Incorporated or an authorized distributor.