EN
  • EN
  • DE

LM3405AXMYX/NOPB

Part No LM3405AXMYX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 8MSOP / LED Driver 5 Segment 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 22V
Output Current per Channel 1A
Frequency 1.6MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 778935-LM3405AXMYX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3405A
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3405AXMYX/NOPB CAD Model

Description

Product Overview: LM3405AXMYX/NOPB

The LM3405AXMYX/NOPB is a high-performance, constant current buck LED driver designed by Texas Instruments (TI) for driving high power, high brightness LEDs. This versatile and efficient device is ideal for a wide range of applications including automotive lighting, general illumination, and portable lighting systems.

Key Features

  • Adjustable Output Current: The device allows for precise control over the output current, which can be adjusted via an external resistor. This feature enables users to set the current to match the requirements of different LEDs, ensuring optimal performance and longevity.
  • High Efficiency: With a typical efficiency rating of up to 95%, the LM3405AXMYX/NOPB minimizes power loss and heat generation, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 22V, accommodating various power sources and ensuring flexibility in system design.
  • Thermal Shutdown Protection: To safeguard against overheating, the LM3405AXMYX/NOPB features built-in thermal shutdown protection that automatically disables the driver if the internal temperature exceeds safe operating limits.
  • Integrated Switch: The device includes a high-side N-channel MOSFET switch, which reduces external component count and simplifies circuit design.
  • PWM Dimming Capability: The driver supports Pulse Width Modulation (PWM) dimming, offering precise control over the brightness levels of the LED.

Package and Reliability

The LM3405AXMYX/NOPB is available in a compact, lead-free SMD package that is RoHS compliant and designed for automated assembly processes. The device's robust design ensures reliable operation over a wide temperature range, making it suitable for use in harsh environments.

Applications

Due to its versatile features and high performance, the LM3405AXMYX/NOPB is well-suited for a variety of LED driving applications, including:

  • Automotive lighting systems
  • Industrial and commercial lighting
  • Outdoor and architectural lighting
  • Portable and battery-powered lighting

With its combination of efficiency, flexibility, and reliability, the LM3405AXMYX/NOPB from Texas Instruments stands out as a premier choice for designers looking to create advanced LED lighting solutions.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8368 $50.2080
150+ $0.6866 $102.9900
230+ $0.6651 $152.9730
315+ $0.6437 $202.7655
405+ $0.6222 $251.9910
540+ $0.5579 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,850 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess