The DDZ9698-7(1206-11V) is a high-quality Zener diode from Diodes Incorporated, renowned for their reliability and consistency in semiconductor manufacturing. This Zener diode is designed to provide a precise voltage reference and excellent voltage regulation, making it an ideal choice for a wide range of electronic applications.
Key Features - Package Type: The DDZ9698-7 comes in a compact 1206 surface-mount package, which is well-suited for high-density circuit boards and space-constrained applications.
- Zener Voltage: It features a nominal Zener voltage of 11V, providing a stable reference voltage for various circuits.
- Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate power levels, making it suitable for a variety of electronic designs.
- Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive components.
- Operating Temperature Range: It is designed to operate over a wide temperature range, from -55°C to +150°C, offering reliable performance in diverse environmental conditions.
Applications
The DDZ9698-7(1206-11V) Zener diode is versatile and can be used in several applications, including:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference elements in precision circuits and voltage monitors
- Surge suppression in sensitive electronics
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products that meet industry standards for performance and reliability. The DDZ9698-7(1206-11V) Zener diode is no exception and is manufactured with the quality assurance that customers have come to expect from Diodes Incorporated. Whether you are designing consumer electronics, industrial systems, or automotive applications, this Zener diode is an excellent choice for maintaining voltage stability and protecting your circuitry.