EN
  • EN
  • DE

DDZ9686-7-F

Part No DDZ9686-7-F
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0504+
Reference case SOD123
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 710009-DDZ9686-7-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDZ9686-7-F CAD Model

Description

Product Overview: DDZ9686-7-F from Diodes Incorporated

The DDZ9686-7-F is a precision Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically crafted to offer a reliable voltage regulation solution with its precise Zener voltage and low leakage current characteristics. It is an essential component for a wide range of electronic circuits, including power supply units, voltage reference applications, and protection circuits.

Key Features

  • Zener Voltage: The DDZ9686-7-F provides a Zener voltage of 18V, ensuring stable voltage regulation for your electronic designs.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, making it suitable for various applications.
  • Package: Encased in the compact SOD-123 flat lead surface-mount package, the DDZ9686-7-F is designed for high-density PCB applications and is easy to install in a variety of electronic devices.
  • Low Leakage Current: The device exhibits low leakage current, enhancing the overall efficiency of the system in which it is used.
  • Tolerance: It features a tight tolerance level, making it ideal for applications that require precise voltage regulation.
  • Operating Temperature Range: The DDZ9686-7-F can operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The DDZ9686-7-F is versatile and can be used in numerous electronic applications. Some of the common applications include:

  • Consumer electronics such as televisions, computers, and gaming consoles
  • Telecommunication equipment
  • Industrial control systems
  • Portable and battery-powered devices
  • Medical equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ9686-7-F is no exception. This product complies with rigorous industry standards, ensuring high reliability and performance. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the DDZ9686-7-F from Diodes Incorporated is a trustworthy choice for your voltage regulation needs.

For detailed specifications and application notes, customers are encouraged to consult the datasheet and contact Diodes Incorporated for technical support and assistance with integration.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess