EN
  • EN
  • DE

DDZ6V2BSF

Part No DDZ6V2BSF
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 0.5W SURFACE MOUNT PRECISION ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167024-DDZ6V2BSF
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDZ6V2BSF CAD Model

Description

Product Overview: DDZ6V2BSF by Diodes Incorporated

The DDZ6V2BSF is a high-performance Zener diode from Diodes Incorporated, designed to provide precise voltage regulation and protection in a variety of electronic applications. This Zener diode is a surface-mount device that comes in a compact SOD-323F package, making it suitable for high-density circuit boards where space is at a premium.

Key Features

  • Voltage Regulation: The DDZ6V2BSF offers a nominal Zener voltage of 6.2V, which is ideal for providing a stable reference voltage in precision circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate amounts of power, making it suitable for a range of applications.
  • Low Leakage Current: It has a low leakage current characteristic, ensuring minimal power loss and higher efficiency in operation.
  • Tight Tolerance: The device features a tight voltage tolerance, ensuring consistent performance and reliability in voltage regulation tasks.
  • High Surge Capability: The DDZ6V2BSF is capable of withstanding high surge currents, providing excellent transient protection to sensitive electronic components.

Applications

The DDZ6V2BSF Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions, computers, and mobile devices
  • Industrial and automotive electronics for voltage stabilization and protection

Quality and Reliability

As with all products from Diodes Incorporated, the DDZ6V2BSF is manufactured to high-quality standards. The device is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances. Its reliability is backed by Diodes Incorporated's commitment to quality, making it a trusted choice for engineers and designers looking for dependable voltage regulation solutions.

In summary, the DDZ6V2BSF Zener diode from Diodes Incorporated is a robust and reliable component designed for precise voltage regulation and protection in a wide array of electronic applications. Its compact form factor, power handling capabilities, and tight voltage tolerances make it an excellent choice for designers seeking high-performance components in space-constrained environments.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess