EN
  • EN
  • DE

DDZ6V2BQ-7

Part No DDZ6V2BQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 310MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 6.2 V 310 mW ±3% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name DDZ6V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DDZ6V2BQ-7-ND, DDZ6V2BQ-7DIDKR, DDZ6V2BQ-7DICT, DDZ6V2BQ-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916835-DDZ6V2BQ-7
Ultra Librarian 3D Model Ultra Librarian DDZ6V2BQ-7 CAD Model

Description

Overview of Product DDZ6V2BQ-7 from Diodes Incorporated

The DDZ6V2BQ-7 is a high-performance Zener diode from Diodes Incorporated, designed for applications requiring precise voltage regulation and a high degree of reliability. This Zener diode is a popular choice among engineers and designers for its stability, low leakage current, and robust construction.

Key Features

  • Precise Voltage Regulation: The DDZ6V2BQ-7 offers a nominal Zener voltage of 6.2V, making it suitable for a range of voltage stabilization tasks in electronic circuits.
  • Low Leakage Current: This diode is engineered to have a very low leakage current, ensuring minimal power loss and increased efficiency in your application.
  • High Surge Capability: The device is capable of handling surge currents, providing additional protection against voltage spikes and transients in the circuit.
  • Power Dissipation: With a power dissipation rating of 500mW, the DDZ6V2BQ-7 can handle a moderate amount of power, suitable for various electronic applications.
  • SOD-323 Package: Encased in a small-outline SOD-323 package, the DDZ6V2BQ-7 is optimized for space-constrained applications while providing excellent thermal performance.
  • RoHS Compliant: Adhering to environmental standards, this Zener diode is RoHS compliant, making it suitable for use in environmentally sensitive designs.

Applications

The DDZ6V2BQ-7 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Conclusion

Diodes Incorporated's DDZ6V2BQ-7 Zener diode is a reliable and efficient solution for precise voltage regulation needs. With its combination of low leakage current, high surge capability, and compact packaging, it is an excellent choice for designers looking to enhance the performance and stability of their electronic circuits. Whether used in power management, protection, or other specialized applications, the DDZ6V2BQ-7 stands out as a component that delivers consistent performance and quality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,570+ $0.0319 $50.0830
3,820+ $0.0262 $100.0840
5,910+ $0.0254 $150.1140
8,135+ $0.0246 $200.1210
10,505+ $0.0238 $250.0190
14,085+ $0.0213 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess