EN
  • EN
  • DE

DDZ23C13-7-F

Part No DDZ23C13-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251328-DDZ23C13-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ23C13-7-F CAD Model

Description

Product Overview: DDZ23C13-7-F by Diodes Incorporated

The DDZ23C13-7-F is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This Zener diode is part of the DDZ Series, known for its reliability and consistency in performance. The DDZ23C13-7-F offers precise voltage regulation, making it an essential component for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The DDZ23C13-7-F provides a Zener voltage of 13.3V, ensuring stable voltage regulation for sensitive circuits.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate levels of power without compromising its operational integrity.
  • Package Type: This component comes in a small SOD-123 flat lead package, which is ideal for compact circuit designs and helps in saving valuable board space.
  • Low Leakage Current: The diode features a low leakage current, which enhances its efficiency and reduces power wastage.
  • High Surge Capability: It is capable of withstanding surge currents, protecting circuits from sudden voltage spikes.

Applications

The DDZ23C13-7-F is versatile and can be used in various applications, including:

  • Power supply regulation
  • Voltage stabilization for sensitive electronics
  • Consumer electronics
  • Telecommunication devices
  • Industrial and commercial equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DDZ23C13-7-F is produced with stringent quality control measures, ensuring that each diode meets the company's high standards for performance and reliability. It is also RoHS compliant, meaning it adheres to environmental standards by avoiding the use of hazardous substances.

Conclusion

The DDZ23C13-7-F Zener diode from Diodes Incorporated is a robust and reliable component that offers precise voltage regulation for a variety of electronic applications. Its small footprint, combined with its high surge capability and low leakage current, make it an excellent choice for engineers and designers looking to incorporate voltage regulation features into their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess