EN
  • EN
  • DE

DDTC143ZCA

Part No DDTC143ZCA
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Description NPN PRE-BIASED SMALL SIGNAL SOT-23 SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821636-DDTC143ZCA
Ultra Librarian 3D Model Ultra Librarian DDTC143ZCA CAD Model

Description

Introducing the DDTC143ZCA Digital Transistor from Diodes Incorporated

The DDTC143ZCA is a robust digital transistor from the reputable manufacturer Diodes Incorporated, designed to offer users a highly reliable and efficient solution for digital switching applications. This product is a pre-biased transistor, which simplifies circuit design by integrating resistors to ensure minimal component count on PCB layouts, enhancing both performance and reliability.

Constructed with an NPN silicon epitaxial planar transistor and two resistors, the DDTC143ZCA is encapsulated in a compact SOT-23 package, making it suitable for high-density mounting and saving valuable board space. This feature is particularly beneficial for portable and space-constrained applications.

The DDTC143ZCA transistor operates with a collector-emitter voltage (Vceo) of 50V and a collector current of up to 100mA, making it a versatile choice for various digital applications. The integrated resistors have values of 4.7kΩ for the base resistor (R1) and 47kΩ for the resistor between the base and emitter (R2), providing the necessary biasing directly within the component. This configuration ensures a stable operation and reduces the complexity of external circuitry.

One of the key advantages of using the DDTC143ZCA is its ability to switch quickly between on and off states, with a fast switching speed that is essential for high-speed signal processing and digital control systems. Moreover, its low saturation voltage contributes to reduced power consumption, making it an energy-efficient choice for battery-powered devices.

Diodes Incorporated has designed the DDTC143ZCA with a focus on high reliability. It features a robust thermal performance and is capable of operating over a wide temperature range, ensuring consistent performance even in challenging environmental conditions. This makes the DDTC143ZCA suitable for industrial, automotive, and consumer electronics where stability and endurance are critical.

In summary, the DDTC143ZCA digital transistor from Diodes Incorporated is a high-quality, space-saving solution for designers seeking to optimize their digital switching applications. Its integrated resistor configuration, fast switching speeds, and energy efficiency make it a smart choice for a wide array of electronic products.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,595+ $0.0193 $50.0835
6,290+ $0.0159 $100.0110
9,745+ $0.0154 $150.0730
13,425+ $0.0149 $200.0325
17,365+ $0.0144 $250.0560
23,260+ $0.0129 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 2595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess