EN
  • EN
  • DE

DBRN6056-7-F

Part No DBRN6056-7-F
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 251103-DBRN6056-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DBRN6056-7-F CAD Model

Description

Product Overview

The DBRN6056-7-F from Diodes Incorporated is a robust, high-performance Schottky barrier rectifier designed for use in a variety of applications where efficiency and reliability are paramount. This component is well-suited for high-frequency rectification and free-wheeling operations in power supplies and other power-switching applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which helps in reducing power loss and improving efficiency, making it ideal for use in high-efficiency power systems.
  • High Current Capability: With its high current rating, the DBRN6056-7-F can handle significant current loads, which is essential for power regulation in demanding electronic circuits.
  • Low Power Loss: Its design is optimized to minimize power loss, which is crucial for maintaining the overall performance of the system it is integrated into.
  • High Surge Capability: The device is capable of withstanding high surge currents, providing robust protection against transient voltage spikes that can occur in electrical circuits.
  • Lead-Free Finish: This product comes with a lead-free finish, making it compliant with RoHS standards and suitable for use in environmentally conscious applications.

Applications

The DBRN6056-7-F is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Package and Quality Assurance

The rectifier is offered in a compact SOD-123 flat lead package, which ensures a small footprint on the PCB while providing excellent thermal performance. The package is also suitable for automated placement in high-volume manufacturing processes. Diodes Incorporated is committed to the highest standards of quality, and the DBRN6056-7-F is subject to rigorous testing to ensure its performance and reliability in the field.

With its combination of efficiency, durability, and compliance with environmental standards, the DBRN6056-7-F is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Shindengen
Diode Rectifier Bridge Single 600V 2.7A 4-Pin SIP
Lowest to $0.6722
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.1197
Dialog Semiconductor GmbH
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3172
Dialog Semiconductor GmbH
Lowest to $2.2857
Shindengen
Lowest to $0.1605
Coilcraft
Lowest to $1.0095

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess