EN
  • EN
  • DE

D6V3S1U2LP-7B

Part No D6V3S1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 6.3VWM 11.5VC 2DFN / 11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.3V (Max)
Voltage - Breakdown (Min) 6.5V
Voltage - Clamping (Max) @ Ipp 11.5V
Current - Peak Pulse (10/1000µs) 50A (8/20µs)
Power - Peak Pulse 575W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 255pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D6V3S1U2LP-7BTR,31-D6V3S1U2LP-7BCT,31-D6V3S1U2LP-7BDKR
Standard Package 10,000
Win Source Part Number 1334841-D6V3S1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D6V3S1U2LP-7B CAD Model

Description

The D6V3S1U2LP-7B is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a testament to the company's commitment to providing high-quality, reliable solutions for a variety of electronic applications.

Key Features

  • Low Capacitance: The D6V3S1U2LP-7B boasts ultra-low capacitance, making it ideal for high-speed signal lines without compromising signal integrity.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection for sensitive circuitry, ensuring that your electronic devices are safeguarded against sudden voltage spikes.
  • Low Leakage Current: With its low leakage current, this product ensures minimal power loss, which is crucial for battery-powered applications.
  • Compact Footprint: The small form factor of the D6V3S1U2LP-7B allows for its use in space-constrained applications, providing flexibility in PCB design.
  • RoHS Compliant: This product is in compliance with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The D6V3S1U2LP-7B is versatile and can be used in various applications, including:

  • USB interfaces
  • Portable electronics
  • High-speed data lines
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated ensures that the D6V3S1U2LP-7B meets the highest standards of quality and reliability. Each component undergoes rigorous testing and quality control measures, making it a reliable choice for designers and engineers looking for components they can trust.

Technical Specifications

For detailed technical specifications, designers are encouraged to consult the product datasheet which provides in-depth information on parameters such as voltage ratings, capacitance, power dissipation, and packaging details.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0979 $57.7610
1,260+ $0.0917 $115.5420
1,960+ $0.0885 $173.4600
2,810+ $0.0822 $230.9820
3,655+ $0.0790 $288.7450
4,570+ $0.0759 $346.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,150 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess