EN
  • EN
  • DE

D6V3H1U2LP16-7

Part No D6V3H1U2LP16-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 6.3VWM 11.5VC 2DFN / 11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.3V (Max)
Voltage - Breakdown (Min) 6.5V
Voltage - Clamping (Max) @ Ipp 11.5V
Current - Peak Pulse (10/1000µs) 90A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 800pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0603 (1610 Metric)
Supplier Device Package U-DFN1610-2 (Type B)
Base Product Number D6V3H1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D6V3H1U2LP16-7TR,31-D6V3H1U2LP16-7DKR,31-D6V3H1U2LP16-7CT,D6V3H1U2LP16-7-ND
Standard Package 10,000
Win Source Part Number 1334858-D6V3H1U2LP16-7
Ultra Librarian 3D Model Ultra Librarian D6V3H1U2LP16-7 CAD Model

Description

The D6V3H1U2LP16-7 is a state-of-the-art Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is known for its high efficiency, reliability, and compact form factor, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Leakage Current: The D6V3H1U2LP16-7 boasts a very low leakage current, ensuring minimal power loss and making it suitable for energy-sensitive applications.
  • High Surge Capability: This Zener diode is capable of withstanding high surge events, providing robust protection against voltage spikes and enhancing the durability of the end product.
  • Surface Mount Package: The device comes in a compact PowerDI®123 package, which is designed for optimal thermal performance and space-saving on PCBs.
  • Zener Voltage: It features a precise Zener voltage of 6.3V, making it an excellent choice for voltage regulation tasks in electronic circuits.
  • Low Zener Impedance: The low dynamic impedance of the diode allows for a stable Zener voltage under varying current conditions.

Applications

The D6V3H1U2LP16-7 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Computing devices
  • Telecommunication systems
  • Automotive electronics

Environmental and Quality Certifications

Diodes Incorporated is committed to environmental sustainability and quality. The D6V3H1U2LP16-7 complies with the following standards:

  • RoHS compliant
  • Green Device (as per Diodes Incorporated Green Policy)
  • REACH compliant

With its robust design, precise voltage control, and compliance with environmental standards, the D6V3H1U2LP16-7 is an excellent choice for designers and engineers looking to incorporate a reliable Zener diode into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2106 $50.5440
580+ $0.1728 $100.2240
900+ $0.1674 $150.6600
1,235+ $0.1620 $200.0700
1,600+ $0.1566 $250.5600
2,140+ $0.1404 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess