EN
  • EN
  • DE

D5V0X1BA2LP-7B

Part No D5V0X1BA2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 17VC DFN1006-2 / 17V Clamp 4A Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 7V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 4A
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D5V0X1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10,000
Win Source Part Number 1013849-D5V0X1BA2LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0X1BA2LP-7B CAD Model

Description

Product Overview: D5V0X1BA2LP-7B from Diodes Incorporated

The D5V0X1BA2LP-7B is a robust, high-performance transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and surges. This discrete semiconductor product is specifically engineered to safeguard one data or power line in portable and compact devices against the detrimental effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced stress events.

Key Features

  • Low Clamping Voltage: The D5V0X1BA2LP-7B offers a low clamping voltage, ensuring that any transient voltage spikes are quickly and effectively suppressed, protecting delicate circuits.
  • ESD Protection: It is capable of withstanding ESD events, providing a high level of protection for electronic components that are susceptible to damage from static discharge.
  • Low Leakage Current: Designed with a low leakage current, this TVS diode ensures minimal power loss when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Small Form Factor: The ultra-small X1-DFN1006-2 package makes it an ideal choice for space-constrained applications, allowing designers to incorporate robust protection without compromising on size.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the D5V0X1BA2LP-7B is lead-free and RoHS compliant, making it suitable for use in a wide range of international markets and applications.

Applications

The D5V0X1BA2LP-7B is versatile and can be used in various applications, including:

  • Mobile Devices
  • Portable Electronics
  • Personal Computing Devices
  • Networking Systems
  • Peripherals

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the D5V0X1BA2LP-7B is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. When selecting the D5V0X1BA2LP-7B, designers and engineers can be confident in a product that delivers both performance and durability.

For detailed specifications, application notes, and additional information, customers are advised to consult the official datasheet and product resources provided by Diodes Incorporated.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2960 $50.3200
365+ $0.2770 $101.1050
565+ $0.2674 $151.0810
810+ $0.2483 $201.1230
1,050+ $0.2388 $250.7400
1,310+ $0.2292 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,416 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess