EN
  • EN
  • DE

D5V0S1U2WS-7

Part No D5V0S1U2WS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 16VC SOD323 / 16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 16V
Current - Peak Pulse (10/1000µs) 70A (8/20µs)
Power - Peak Pulse 1000W (1kW)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 950pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number D5V0S1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D5V0S1U2WS-7CT,D5V0S1U2WS-7-ND,31-D5V0S1U2WS-7TR,31-D5V0S1U2WS-7DKR
Standard Package 3,000
Win Source Part Number 1054902-D5V0S1U2WS-7
Ultra Librarian 3D Model Ultra Librarian D5V0S1U2WS-7 CAD Model

Description

Product Overview: D5V0S1U2WS-7 TVS Diode from Diodes Incorporated

The D5V0S1U2WS-7 is a high-performance, surface-mount Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This robust diode is specifically engineered to safeguard data lines, USB interfaces, and other vulnerable circuits against the damaging effects of transient voltage spikes.

Key Features

  • Low Clamping Voltage: The D5V0S1U2WS-7 provides a low clamping voltage, which ensures that the protected component sees a reduced stress voltage during transient conditions, thereby enhancing the reliability and longevity of the device.
  • ESD Protection: It offers excellent ESD protection, meeting IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact) standards, providing peace of mind for designers when implementing into their systems.
  • Low Capacitance: With its low loading capacitance, this diode is ideal for protecting high-speed data lines without significantly degrading signal integrity.
  • Small Form Factor: The D5V0S1U2WS-7 comes in a small SOD-323 package, making it suitable for space-constrained applications without compromising on performance.
  • Peak Pulse Power: It can handle a peak pulse power of 350W (8/20μs waveform), offering robust protection against high-energy transients.
  • Operating Temperature Range: The device operates over a broad temperature range of -55°C to +150°C, suitable for various industrial and commercial environments.

Applications

The versatility of the D5V0S1U2WS-7 makes it an excellent choice for a wide array of applications, including:

  • USB Power and Data Line Protection
  • Portable Electronics
  • Cellular Phones and Accessories
  • Notebook Computers
  • Power Supply Input Protection
  • Microcontroller Input Protection

In conclusion, the D5V0S1U2WS-7 from Diodes Incorporated is a compact, high-performance TVS diode that offers superior protection for sensitive circuits. Its low clamping voltage, high ESD immunity, and low capacitance make it an ideal choice for safeguarding high-speed data lines and electronic devices in a variety of applications.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1762 $50.2170
695+ $0.1446 $100.4970
1,075+ $0.1401 $150.6075
1,475+ $0.1356 $200.0100
1,910+ $0.1311 $250.4010
2,555+ $0.1175 $300.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess