EN
  • EN
  • DE

D5V0P4U6SO-7

Part No D5V0P4U6SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Win Source Part Number 250163-D5V0P4U6SO-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5V0P4U6SO-7 CAD Model

Description

Product Overview: D5V0P4U6SO-7 TVS Diode

The D5V0P4U6SO-7 from Diodes Incorporated is a cutting-edge Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-induced ESD (Electrostatic Discharge) and other transient voltage events. This TVS diode is a robust circuit protection component that is essential for maintaining the integrity and reliability of a wide range of electronic systems.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping performance, ensuring that any transient voltages are kept to a minimum, thus providing superior protection for sensitive circuits.
  • Low Capacitance: With its low loading capacitance, the D5V0P4U6SO-7 is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It is capable of withstanding ESD events, ensuring compliance with the IEC 61000-4-2 standard (air discharge up to ±15kV, contact discharge up to ±8kV).
  • Surface Mount Package: The device comes in a small-outline package (SOD-523), which is suitable for high-density PCB designs and is easy to integrate into a wide array of electronic products.
  • Lead-Free and RoHS Compliant: The D5V0P4U6SO-7 is environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The D5V0P4U6SO-7 TVS diode is versatile and can be used in various applications where transient voltage protection is critical. Some typical applications include:

  • Mobile Devices
  • Portable Electronics
  • Data Line Protection
  • Notebooks, Desktops, and Servers
  • USB Interfaces and Other High-Speed Ports

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the D5V0P4U6SO-7 is no exception. It is manufactured to high standards, ensuring that each unit provides consistent performance and durability. With its combination of features, this TVS diode is an excellent choice for designers looking to enhance the protection of their electronic systems against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess