EN
  • EN
  • DE

D5V0F1U2S9Q-7

Part No D5V0F1U2S9Q-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12VC SOD923 / 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 1.5A (8/20µs)
Power Line Protection No
Applications Automotive, HDMI, USB
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-923
Supplier Device Package SOD-923
Base Product Number D5V0F1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D5V0F1U2S9Q-7CT,31-D5V0F1U2S9Q-7DKR,31-D5V0F1U2S9Q-7TR
Standard Package 10,000
Win Source Part Number 1334833-D5V0F1U2S9Q-7
Ultra Librarian 3D Model Ultra Librarian D5V0F1U2S9Q-7 CAD Model

Description

Product Overview: D5V0F1U2S9Q-7 from Diodes Incorporated

The D5V0F1U2S9Q-7 is a highly efficient, compact, and robust ESD protection device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to safeguard sensitive electronic components against electrostatic discharge (ESD), which can cause irreversible damage to electronic devices. It is an ideal solution for protecting high-speed data lines and other vulnerable circuits used in a wide range of applications, including mobile phones, portable electronics, and communication systems.

Key Features

  • Low Clamping Voltage: The D5V0F1U2S9Q-7 offers excellent ESD protection with a low clamping voltage, ensuring that sensitive components are shielded from the stress of voltage spikes.
  • Low Capacitance: With its low loading capacitance, the device is suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Form Factor: The compact SOD-923 package makes it an ideal choice for space-constrained applications, allowing for ease of design and integration into existing and new layouts.
  • High ESD Immunity: This device meets the IEC 61000-4-2 standard, providing ESD immunity of ±30kV (air and contact discharge), offering robust protection for electronic equipment.
  • Fast Response Time: The D5V0F1U2S9Q-7 reacts swiftly to transient events, minimizing the risk of damage to downstream components.

Applications

  • USB Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • Smartphone and Tablet I/O Ports
  • Other High-Speed Data Lines

The D5V0F1U2S9Q-7 from Diodes Incorporated is a testament to their commitment to providing advanced protection solutions for today's electronic devices. Its combination of low clamping voltage, low capacitance, and high ESD immunity makes it a top choice for engineers and designers looking to enhance the durability and reliability of their products. Whether it's for personal electronics or industrial applications, the D5V0F1U2S9Q-7 stands out as a protective component that can help maintain the integrity and longevity of sensitive electronic systems.

Quality and Reliability

Diodes Incorporated ensures that all their products meet the highest quality and reliability standards. The D5V0F1U2S9Q-7 is no exception, undergoing rigorous testing to guarantee performance under extreme conditions. Customers can trust in this ESD protection device to deliver consistent protection and peace of mind.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,172 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess