EN
  • EN
  • DE

D5V0F1U2LP3-7

Part No D5V0F1U2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5V 10V DFN0603-2 / LOW CAPACITANCE UNIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Maximum) at Ipp 10V
Current - Peak Pulse (10/1000μs) 1.5A (8/20μs)
Power Line Protection No
Applications HDMI
Capacitance at Frequency 0.5pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800729-D5V0F1U2LP3-7
Ultra Librarian 3D Model Ultra Librarian D5V0F1U2LP3-7 CAD Model

Description

Product Overview: D5V0F1U2LP3-7 TVS Diode

The D5V0F1U2LP3-7 is a high-quality Transient Voltage Suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events.

Key Features

  • Low Clamping Voltage: The D5V0F1U2LP3-7 TVS diode offers a low clamping voltage, which ensures that sensitive components are shielded from high transient voltages, thus preventing damage to the device.
  • ESD Protection: It is capable of withstanding ESD strikes at ±20kV (air discharge) and ±12kV (contact discharge), as per the IEC 61000-4-2 international standard, providing robust protection for electronic devices.
  • Low Leakage Current: The diode features a low leakage current that minimizes power loss and ensures high efficiency in operation, making it suitable for power-sensitive applications.
  • Small Form Factor: Housed in an ultra-small DFN1006-2 (X1-DFN1006-2) package, the D5V0F1U2LP3-7 is ideal for space-constrained applications, allowing for high-density board layouts.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The D5V0F1U2LP3-7 is suited for a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Notebooks
  • Data Lines for Communication Systems
  • Microcontroller Input Protection
  • USB Interfaces and Power Supply Ports

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The D5V0F1U2LP3-7 TVS diode is a testament to this commitment, offering reliable transient voltage suppression for the protection of sensitive circuits. Its robust design and superior manufacturing processes ensure long-term reliability and consistent performance.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,290+ $0.0899 $115.9710
1,995+ $0.0870 $173.5650
2,745+ $0.0842 $231.1290
3,550+ $0.0815 $289.3250
4,750+ $0.0730 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,470 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess