EN
  • EN
  • DE

D55V0M1B2WS-7

Part No D55V0M1B2WS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 55VWM 100VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 55V (Max)
Minimum Breakdown Voltage 57V
Max Clamping Voltage 100V
Peak Pulse Current(Ippm) 2A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1032254-D55V0M1B2WS-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D55V0M1B2WS-7 CAD Model

Description

Introducing the D55V0M1B2WS-7 TVS Diode from Diodes Incorporated

The D55V0M1B2WS-7 is a cutting-edge transient voltage suppression (TVS) diode designed by the renowned manufacturer, Diodes Incorporated. This robust component is engineered to provide your electronic circuits with superior protection against voltage spikes and transients that could potentially cause irreversible damage. The D55V0M1B2WS-7 is an ideal solution for safeguarding sensitive electronics in a variety of applications, including mobile devices, portable electronics, and high-speed data lines.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping voltage performance, ensuring your sensitive circuits are shielded from voltage transients effectively.
  • Fast Response Time: With its quick response to transient events, the D55V0M1B2WS-7 minimizes the risk of damage to the protected component, preserving the longevity and reliability of your device.
  • Low Leakage Current: It boasts a low leakage current, which is essential for maintaining energy efficiency in your electronic systems.
  • Compact SOD-323 Package: The small form factor of the SOD-323 package makes it an excellent choice for space-constrained applications.
  • Lead-Free and RoHS Compliant: Diodes Incorporated prioritizes environmental responsibility, and the D55V0M1B2WS-7 complies with RoHS standards, making it a lead-free component.

Applications

The D55V0M1B2WS-7 is versatile and can be utilized in a range of electronic devices. Its primary function is to protect against overvoltage conditions in:

  • Portable Electronics
  • Power Supply Units
  • Communication Systems
  • Notebooks, Desktops, and Servers
  • Smartphones and Tablets

Reliability and Performance

With Diodes Incorporated's commitment to quality, the D55V0M1B2WS-7 TVS diode is manufactured to provide reliable performance under adverse conditions. Its robust design ensures that it can withstand the rigors of daily use in commercial and industrial environments. Whether you're designing consumer electronics or industrial machinery, the D55V0M1B2WS-7 offers the protection your devices need against voltage transients.

Choose the D55V0M1B2WS-7 for your next project and ensure the longevity and reliability of your electronic products with state-of-the-art protection technology from Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1366 $50.5420
895+ $0.1121 $100.3295
1,385+ $0.1086 $150.4110
1,905+ $0.1051 $200.2155
2,465+ $0.1016 $250.4440
3,295+ $0.0911 $300.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess