EN
  • EN
  • DE

D3V3S1U2LP1610-7

Part No D3V3S1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.5VC 2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001213-D3V3S1U2LP1610-7
Manufacturer Diodes Incorporated
Category Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Package / Case 0603 (1610 Metric)
Mounting Type Surface Mount
Operating Temperature -55°C ~ 150°C (TJ)
Supplier Device Package U-DFN1610-2 (Type B)
Base Product Number D3V3
Ultra Librarian 3D Model Ultra Librarian D3V3S1U2LP1610-7 CAD Model

Description

Product Overview: D3V3S1U2LP1610-7 from Diodes Incorporated

The D3V3S1U2LP1610-7 is a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and robust component is engineered to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of ESD and transient voltage events that are common in today's electronic environments.

Key Features

  • ESD Protection: This device offers excellent ESD protection for sensitive electronics, meeting the IEC 61000-4-2 standard (Level 4) and can withstand ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Clamping Voltage: The D3V3S1U2LP1610-7 features a low dynamic resistance and clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
  • Low Capacitance: With its ultra-low loading capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Form Factor: Housed in a small X1-DFN1610-2 package, the D3V3S1U2LP1610-7 is designed for space-constrained applications, making it a perfect fit for modern compact electronic assemblies.
  • RoHS Compliant: The product complies with RoHS standards, ensuring that it meets environmental and safety requirements by avoiding the use of hazardous substances.

Applications

The versatility of the D3V3S1U2LP1610-7 allows it to be used in a wide range of applications, particularly where high-speed data line protection is critical. Common applications include:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Thunderbolt ports
  • Smartphones, tablets, and other portable devices
  • High-speed data line circuits in consumer electronics

With its robust protection features and compact size, the D3V3S1U2LP1610-7 from Diodes Incorporated is an essential component for designers looking to enhance the reliability and longevity of their electronic products. By integrating this ESD protection device into your designs, you can significantly reduce the risk of damage caused by electrostatic discharge, ensuring that your products perform reliably in even the most challenging environments.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0808 $50.0960
1,510+ $0.0663 $100.1130
2,335+ $0.0643 $150.1405
3,220+ $0.0622 $200.2840
4,160+ $0.0601 $250.0160
5,570+ $0.0539 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,980 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess