EN
  • EN
  • DE

D3V3M1U2S9-7

Part No D3V3M1U2S9-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC SOD923
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-923
Case / Package SOD-923
Family Name D3V3M1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D3V3M1U2S9-7TR, 31-D3V3M1U2S9-7CT, D3V3M1U2S9-7-ND, 31-D3V3M1U2S9-7DKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868028-D3V3M1U2S9-7
Ultra Librarian 3D Model Ultra Librarian D3V3M1U2S9-7 CAD Model

Description

Introducing Product D3V3M1U2S9-7 from Diodes Incorporated

Diodes Incorporated presents the robust and efficient D3V3M1U2S9-7, a state-of-the-art TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. This compact and powerful component is a must-have in any circuit where voltage spikes pose a threat to the integrity and longevity of electronic components.

Key Features

  • Low Clamping Voltage: The D3V3M1U2S9-7 offers a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thereby protecting sensitive circuitry.
  • ESD Protection: With excellent Electrostatic Discharge (ESD) protection, this diode safeguards against common ESD events, which can otherwise cause irreversible damage to electronic components.
  • Low Capacitance: Its low capacitance design makes it ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Surface Mount Package: The device comes in a small SOD-923 package, which is perfect for space-constrained applications and allows for easy integration into PCB designs.
  • High Reliability: Manufactured by Diodes Incorporated, a leader in the semiconductor industry, the D3V3M1U2S9-7 is built to meet high reliability standards, ensuring consistent performance over its lifespan.

Applications

The D3V3M1U2S9-7 is versatile and can be used across a broad range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Line Protection
  • USB Interfaces
  • Microcontroller Input Protection

Specifications

The D3V3M1U2S9-7 operates efficiently under a wide range of conditions with the following specifications:

  • Reverse Stand-Off Voltage: 3.3V
  • Breakdown Voltage: 6.8V
  • Peak Pulse Power Dissipation: 350W
  • ESD Protection: ±30kV (air), ±30kV (contact)

With its excellent protection capabilities and small form factor, the D3V3M1U2S9-7 from Diodes Incorporated is an essential component for any design requiring reliable voltage transient suppression. It provides peace of mind, ensuring that your products are safeguarded against the unpredictable nature of electrical transients.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0687 $50.1510
1,775+ $0.0564 $100.1100
2,750+ $0.0546 $150.1500
3,785+ $0.0529 $200.2265
4,895+ $0.0511 $250.1345
6,555+ $0.0458 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess