EN
  • EN
  • DE

D3V3H1B2LP-7B

Part No D3V3H1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9.5VC DFN1006-2 / 9.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.8V
Voltage - Clamping (Max) @ Ipp 9.5V
Current - Peak Pulse (10/1000µs) 40A (8/20µs)
Power - Peak Pulse 380W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D3V3H1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names D3V3H1B2LP-7BDIDKR,D3V3H1B2LP-7B-ND,D3V3H1B2LP-7BDICT,D3V3H1B2LP-7BDITR
Standard Package 10,000
Win Source Part Number 958094-D3V3H1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D3V3H1B2LP-7B CAD Model

Description

Introducing the D3V3H1B2LP-7B from Diodes Incorporated

The D3V3H1B2LP-7B is a cutting-edge transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and robust component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients that can result from electrostatic discharge (ESD), lightning, and other voltage surge events.

Key Features

  • Low Profile: The D3V3H1B2LP-7B boasts an ultra-thin design with its X1-DFN1006-2 package, making it ideal for space-constrained applications.
  • High ESD Protection: It offers excellent protection against ESD, exceeding the IEC 61000-4-2 (ESD) standard, with ±10kV (air) and ±5kV (contact) protection levels.
  • Low Clamping Voltage: This device provides a low dynamic resistance and clamping voltage, ensuring the sensitive circuitry it protects is minimally exposed to high voltage transients.
  • Fast Response Time: The TVS diode reacts almost instantaneously to transient events, guaranteeing prompt protection for your electronic components.
  • RoHS Compliant: In line with environmental standards, the D3V3H1B2LP-7B is RoHS compliant, making it a responsible choice for the eco-conscious enterprise.

Applications

The versatility of the D3V3H1B2LP-7B allows it to be integrated into a wide array of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines and USB Interfaces
  • Microcontroller Input Protection
  • Wireless Communication Systems
  • Power Supply Bus Protection

Reliability and Quality

Diodes Incorporated is committed to providing high-quality and reliable components. The D3V3H1B2LP-7B is built to meet the stringent requirements of the industry, ensuring longevity and durability in various working conditions. Its solid-state design contributes to its overall reliability, making it a preferred choice for protecting critical electronic systems.

With its combination of features, the D3V3H1B2LP-7B is an excellent solution for design engineers looking to enhance the durability and reliability of their electronic products. Protect your investment and ensure continued operation under harsh conditions with this outstanding transient voltage suppressor from Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1029 $50.4210
1,185+ $0.0845 $100.1325
1,835+ $0.0818 $150.1030
2,530+ $0.0792 $200.3760
3,270+ $0.0765 $250.1550
4,375+ $0.0686 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,776 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess