EN
  • EN
  • DE

MAX6736XKVRD3

Part No MAX6736XKVRD3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 1.575V, 2.625V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MAX6736
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705921-MAX6736XKVRD3
Ultra Librarian 3D Model Ultra Librarian MAX6736XKVRD3 CAD Model

Description

Maxim Integrated MAX6736XKVRD3 Microprocessor Supervisory Circuit

The MAX6736XKVRD3 is a high-quality microprocessor (µP) supervisory circuit developed by Maxim Integrated, designed to monitor power supplies in digital systems. It ensures that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions. The device is particularly suitable for portable and battery-powered equipment due to its low power consumption and small size.

This supervisory circuit offers several key features that make it an essential component for system reliability. One of the most critical functions is the adjustable power-on reset (POR) timeout delay, which allows designers to set the duration of the reset signal according to their system requirements. The device also provides a manual reset input, enabling an external signal to initiate a system reset.

The MAX6736XKVRD3 operates over a wide voltage range, from 1.6V to 5.5V, making it versatile for various applications. It boasts a low supply current, which is essential for extending battery life in portable applications. The circuit comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Additional features include a debounced manual reset input, a reset output stage that can be configured as push-pull or open-drain, and a factory-trimmed reset threshold voltage. This precision ensures reliable operation under varying conditions and reduces the need for external components, simplifying the design process.

The MAX6736XKVRD3 is designed with the robustness expected of Maxim Integrated products. It includes over-temperature protection and is specified over the extended -40°C to +125°C temperature range, which makes it suitable for industrial applications where temperature extremes are a concern.

In summary, the Maxim Integrated MAX6736XKVRD3 microprocessor supervisory circuit is an excellent choice for designers who need a reliable, flexible, and space-efficient solution to ensure system stability and integrity. Whether used in portable devices, consumer electronics, or industrial systems, this supervisory circuit helps maintain the correct operation of the microprocessor, thereby enhancing the overall performance and reliability of the application it serves.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess