EN
  • EN
  • DE

D24V0L1B2LPS-7B

Part No D24V0L1B2LPS-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 46VC 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 26V
Max Clamping Voltage 46V
Peak Pulse Current(Ippm) 2A (8/20μs)
Power Dissipation - Pd 90W
Applications Automotive
Capacitance @ Frequency 6pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Win Source Part Number 040038-D24V0L1B2LPS-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D24V0L1B2LPS-7B CAD Model

Description

Diodes Incorporated D24V0L1B2LPS-7B Product Overview

The D24V0L1B2LPS-7B from Diodes Incorporated is a cutting-edge, low-power, bidirectional TVS diode designed to protect voltage-sensitive components from electrostatic discharge (ESD) and other transient voltage events. This component is part of Diodes Incorporated's extensive range of protection devices, renowned for their reliability and performance in safeguarding electronic circuits.

Key Features

  • Transient Voltage Suppression: The D24V0L1B2LPS-7B provides excellent transient voltage suppression capabilities, ensuring that sensitive electronics are shielded from sudden spikes in voltage.
  • Low Clamping Voltage: With a low clamping voltage, this device helps to maintain the integrity of the protected circuit by minimizing the voltage stress on components during transient events.
  • Low Leakage Current: The ultra-low leakage current characteristic of this diode ensures minimal power loss, making it ideal for battery-powered applications where power efficiency is crucial.
  • Small Package Size: Housed in a small X1-DFN1006-2 package, the D24V0L1B2LPS-7B is perfect for space-constrained designs, allowing for high-density board layouts.
  • ESD Protection: It offers robust ESD protection, capable of withstanding ESD strikes at ±12kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard.

Applications

The D24V0L1B2LPS-7B is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB Interfaces
  • High-Speed Signal Lines
  • General Purpose ESD Protection

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The D24V0L1B2LPS-7B is no exception, with its robust design and stringent quality control measures ensuring that it meets the demanding requirements of the electronics industry. Whether it's for commercial, industrial, or automotive applications, this TVS diode is built to perform reliably under stress and to extend the lifespan of your electronic devices.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1331 $57.8985
1,060+ $0.1093 $115.8580
1,640+ $0.1058 $173.5120
2,255+ $0.1025 $231.1375
2,920+ $0.0990 $289.0800
3,910+ $0.0887 $346.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess