EN
  • EN
  • DE

D24V0L1B2LP-7B

Part No D24V0L1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 46VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X1-DFN1006-2
Family Name D24V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D24V0L1B2LP-7BDITR, D24V0L1B2LP-7BDIDKR, -D24V0L1B2LP-7BDIDKR, D24V0L1B2LP-7BDICT, -D24V0L1B2LP-7BDICT, -D24V0L1B2LP-7BDITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867996-D24V0L1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D24V0L1B2LP-7B CAD Model

Description

Introducing the D24V0L1B2LP-7B Low-Dropout Regulator from Diodes Incorporated

The D24V0L1B2LP-7B is a state-of-the-art low-dropout (LDO) regulator designed by Diodes Incorporated, a leader in high-quality semiconductor products. This compact and efficient LDO is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Dropout Voltage: The D24V0L1B2LP-7B offers an impressive low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: With precise output voltage regulation, this LDO maintains consistent performance, which is critical for sensitive electronic circuits.
  • Low Quiescent Current: The device is designed for energy-sensitive applications with its low quiescent current, contributing to extended battery life in portable devices.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the LDO and connected components from overheating, enhancing system reliability.
  • Current Limit Protection: The current limit feature prevents damage from overcurrent conditions, ensuring the LDO and the downstream circuitry are protected.
  • Small Footprint: The D24V0L1B2LP-7B comes in a compact package, making it suitable for space-constrained applications.

Applications

The D24V0L1B2LP-7B LDO is versatile and can be used in various applications, including:

  • Portable electronics
  • Wireless and RF devices
  • Power supplies for sensors and microcontrollers
  • Consumer electronics
  • Medical devices

Product Specifications

The D24V0L1B2LP-7B boasts a fixed output voltage that ensures a stable power supply for your devices. Its low-profile design allows for integration into slim and compact electronics without sacrificing performance. The LDO is compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

With its superior dropout performance, accuracy, and protection features, the D24V0L1B2LP-7B from Diodes Incorporated stands out as a reliable and efficient power management solution for today's sophisticated electronic systems.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1281 $50.5995
955+ $0.1051 $100.3705
1,475+ $0.1018 $150.1550
2,035+ $0.0985 $200.4475
2,630+ $0.0952 $250.3760
3,515+ $0.0854 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess