EN
  • EN
  • DE

D18V0L1B2LP-7B

Part No D18V0L1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 18VWM 34VC DFN1006-2 / 34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V (Max)
Voltage - Breakdown (Min) 21V
Voltage - Clamping (Max) @ Ipp 34V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power - Peak Pulse 68W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 7pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D18V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D18V0L1B2LP-7BTR,D18V0L1B2LP-7BDI,31-D18V0L1B2LP-7BDKR,31-D18V0L1B2LP-7BCT,D18V0L1B2LP-7BDI-ND
Standard Package 10,000
Win Source Part Number 1054629-D18V0L1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D18V0L1B2LP-7B CAD Model

Description

Introducing the D18V0L1B2LP-7B from Diodes Incorporated

The D18V0L1B2LP-7B is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust electronic component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning disruptions.

Key Features

  • Low Profile: The D18V0L1B2LP-7B boasts an ultra-small leadless package for surface mount design, measuring just 1.0 x 0.6 x 0.5mm. Its compact size makes it ideal for space-constrained applications.
  • High Surge Capability: With its excellent surge suppression characteristics, this TVS diode can handle high transient power dissipation, ensuring reliable protection for your sensitive circuits.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for safeguarding low-voltage electronics by limiting the voltage spike to a safe threshold.
  • Fast Response Time: The D18V0L1B2LP-7B responds to over-voltage events in picoseconds, providing immediate protection against transient voltage spikes.
  • RoHS Compliant: This product is manufactured in compliance with the RoHS directive, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The D18V0L1B2LP-7B is suitable for a wide range of applications, including:

  • Portable Devices: Smartphones, Tablets, and Wearables
  • Networking: Switches, Routers, and Network Cards
  • Consumer Electronics: TVs, Digital Cameras, and Gaming Consoles
  • Computer Systems: Servers, Desktops, and Laptops
  • Industrial and Medical Equipment

With its exceptional ability to protect against voltage transients and its suitability for high-density circuit designs, the D18V0L1B2LP-7B from Diodes Incorporated is an ideal choice for any application requiring reliable voltage surge protection. Integrating this TVS diode into your design will ensure that your products are safeguarded against the damaging effects of electrical transients, thus enhancing their longevity and reliability.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team to ensure the D18V0L1B2LP-7B meets your design requirements.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1881 $50.7870
650+ $0.1543 $100.2950
1,005+ $0.1495 $150.2475
1,385+ $0.1447 $200.4095
1,790+ $0.1399 $250.4210
2,395+ $0.1254 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,429 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess