EN
  • EN
  • DE

D15V0H1U2LP-7B

Part No D15V0H1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM 27VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X1-DFN1006-2
Family Name D15V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D15V0H1U2LP-7BDICT, D15V0H1U2LP-7BDITR, D15V0H1U2LP-7BDIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867979-D15V0H1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D15V0H1U2LP-7B CAD Model

Description

Introducing the D15V0H1U2LP-7B from Diodes Incorporated

Diodes Incorporated presents the D15V0H1U2LP-7B, a robust and highly efficient TVS (Transient Voltage Suppressor) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This product is a perfect solution for safeguarding high-speed data lines and other vulnerable circuits in a wide range of applications.

Key Features

  • Low Clamping Voltage: The D15V0H1U2LP-7B offers excellent clamping voltage performance, ensuring that sensitive components are shielded from transient overvoltages without compromising the integrity of the signal.
  • Low Capacitance: With its low capacitance design, this TVS diode is ideal for protecting high-speed data lines such as USB 2.0, USB 3.0, HDMI, and other digital interfaces without distorting the high-speed signals.
  • ESD Protection: It is capable of withstanding ESD events, providing a high level of protection that exceeds the IEC 61000-4-2 (ESD) standard.
  • Low Leakage Current: The diode's low leakage current ensures minimal power loss and helps maintain the efficiency of the overall system.
  • Ultra-Small Package: The D15V0H1U2LP-7B comes in an ultra-small, leadless package, making it suitable for compact and space-constrained designs.

Applications

The versatility of the D15V0H1U2LP-7B allows it to be used in a variety of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Peripherals
  • Network Systems
  • Telecommunications Equipment

Reliability and Quality

Diodes Incorporated is known for its commitment to high-quality products, and the D15V0H1U2LP-7B is no exception. It is manufactured to stringent standards, ensuring reliability and performance stability over a wide temperature range. This TVS diode is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

Whether you're designing consumer electronics or industrial systems, the D15V0H1U2LP-7B from Diodes Incorporated offers superior protection against voltage transients. Its combination of low clamping voltage, low capacitance, and ultra-small package makes it an essential component for safeguarding your sensitive electronic circuits.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0740 $50.3200
1,650+ $0.0607 $100.1550
2,555+ $0.0588 $150.2340
3,515+ $0.0569 $200.0035
4,550+ $0.0550 $250.2500
6,075+ $0.0494 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess