EN
  • EN
  • DE

D12V0L1B2LP-7B

Part No D12V0L1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 4A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Win Source Part Number 1032008-D12V0L1B2LP-7B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D12V0L1B2LP-7B CAD Model

Description

Product Overview: D12V0L1B2LP-7B from Diodes Incorporated

The D12V0L1B2LP-7B is a cutting-edge TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated to provide superior protection for sensitive electronic components from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This device is an essential component for modern electronic systems that require robust protection in a compact package.

Key Features

  • Low Profile Design: The D12V0L1B2LP-7B comes in an ultra-small X1-DFN1006-2 package, making it ideal for space-constrained applications.
  • High Surge Capability: With its ability to handle high transient surges, this TVS diode ensures reliable protection for sensitive circuits.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for protecting modern electronics that operate at lower voltage levels.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection from voltage spikes.
  • Low Leakage Current: The minimal leakage current helps to preserve battery life in portable applications and reduces power loss in standby modes.
  • RoHS Compliant: In line with environmental standards, the D12V0L1B2LP-7B is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the D12V0L1B2LP-7B makes it suitable for a wide range of applications, including but not limited to:

  • Portable Devices: Smartphones, Tablets, and Wearables
  • Communication Systems: Ethernet, USB Interfaces, and Telecom Lines
  • Computer Peripherals: Hard Drives, SSDs, and Memory Modules
  • Consumer Electronics: TVs, Set-Top Boxes, and Gaming Consoles
  • Industrial Control Systems and Automation Equipment

By integrating the D12V0L1B2LP-7B into your design, you can ensure enhanced protection for your electronic products, maintaining their reliability and performance even under harsh conditions. Diodes Incorporated's commitment to quality and innovation is reflected in this product, making it a top choice for engineers and designers looking for effective transient voltage suppression solutions.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess