EN
  • EN
  • DE

D12V0H1U2WS-7

Part No D12V0H1U2WS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM 24VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 24V
Peak Pulse Current(Ippm) 25A (8/20μs)
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 180pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1032007-D12V0H1U2WS-7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian D12V0H1U2WS-7 CAD Model

Description

The D12V0H1U2WS-7 is a robust ESD protection device from Diodes Incorporated, designed to safeguard high-speed data lines and other vulnerable circuits from electrostatic discharge (ESD) and other transient voltage events. This product is an essential component for modern electronic systems that require reliable protection in a compact form factor.

Key Features

  • ESD Protection: Provides excellent protection against electrostatic discharge, meeting IEC 61000-4-2 (ESD) immunity requirements with ±10kV (air) and ±5kV (contact) discharge capability.
  • Low Clamping Voltage: Ensures that sensitive circuitry is shielded from transient voltage spikes by quickly clamping excess voltage to a safe level during an ESD event.
  • Low Capacitance: With a low loading capacitance of typically 0.5pF, this device is suitable for protecting high-speed interfaces without significantly affecting signal integrity.
  • Small Package: The D12V0H1U2WS-7 comes in a small SOD-323 package, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meets environmental standards by being completely lead-free and compliant with RoHS directives, ensuring a reduced environmental impact and suitability for use in a wide range of markets.

Applications

The D12V0H1U2WS-7 is versatile and can be used in a variety of applications where ESD protection is critical. These include:

  • USB 2.0 and 3.0 Power and Data Lines
  • HDMI 1.3/1.4 and DisplayPort Interfaces
  • Gigabit Ethernet and Thunderbolt Ports
  • Digital Visual Interface (DVI) Ports
  • Mobile Handsets and Portable Electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The D12V0H1U2WS-7 is manufactured in facilities that adhere to stringent quality control measures, ensuring that each device meets or exceeds industry standards for performance and longevity.

Ordering Information

The D12V0H1U2WS-7 is available for order now. For detailed product specifications, technical documents, and ordering options, please visit the Diodes Incorporated website or contact their sales team directly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1290 $50.3100
950+ $0.1058 $100.5100
1,465+ $0.1025 $150.1625
2,020+ $0.0992 $200.3840
2,610+ $0.0959 $250.2990
3,490+ $0.0860 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,895 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess