EN
  • EN
  • DE

D-DMP2043UCA3-7A-55

Part No D-DMP2043UCA3-7A-55
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109265-D-DMP2043UCA3-7A-55
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D-DMP2043UCA3-7A-55 CAD Model

Description

Product Overview: D-DMP2043UCA3-7A-55 from Diodes Incorporated

The D-DMP2043UCA3-7A-55 is a high-performance, dual P-Channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated. This MOSFET is tailored for power management applications where efficiency and compactness are of paramount importance. With its advanced technology and robust design, the D-DMP2043UCA3-7A-55 is a suitable choice for a variety of electronic devices, including portable and battery-powered products, as well as load switch and power management circuits.

Key Features:

  • Low On-Resistance: The device features a low on-resistance (RDS(on)), minimizing conduction losses and enhancing overall efficiency.
  • High Power Dissipation: With a power dissipation of 1.3W, this MOSFET can handle significant power, making it ideal for demanding applications.
  • Dual MOSFET Configuration: The dual P-Channel configuration allows for space-saving designs and simplifies the PCB layout process.
  • Compact Package: The D-DMP2043UCA3-7A-55 is housed in a small U-DFN2020-6 (Type C) package, which is optimized for minimal footprint and low profile applications.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications:

  • Power Management Circuits
  • Battery-Powered Devices
  • Load Switches
  • Portable Electronics
  • DC/DC Converters

The D-DMP2043UCA3-7A-55 is engineered for reliability and performance, featuring fast switching speeds and a low threshold voltage to ensure minimal power loss during operation. Its compact form factor and dual-channel design make it an excellent choice for designers looking to optimize their power management systems without compromising on performance or space. By integrating this MOSFET into your design, you can expect a reduction in component count, enhanced system reliability, and an overall improvement in power efficiency.

Diodes Incorporated's commitment to quality and innovation is evident in the D-DMP2043UCA3-7A-55, making it a smart choice for any application requiring a high-performance P-Channel MOSFET.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
new, original packaged
Lowest to $0.0018
Chilisin
Lowest to $0.0019
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.1360

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess