The CDZ55C5V6T from Diodes Incorporated is a high-quality Zener diode designed for a wide range of applications where voltage regulation and stabilization are crucial. This Zener diode offers excellent performance in a compact, surface-mount SOD-523 package, making it suitable for space-constrained applications.
Key Features:
- Zener Voltage: The CDZ55C5V6T has a nominal Zener voltage of 5.6V, providing precise voltage regulation for your circuits.
- Power Dissipation: With a power dissipation of 150mW, this Zener diode can handle moderate levels of power while maintaining its stability and reliability.
- Package: The small SOD-523 package is ideal for high-density mounting and is widely used in today's electronic devices.
- High Stability: This component is manufactured to deliver high stability and performance over its entire operating range.
- Low Leakage Current: The CDZ55C5V6T has a low leakage current, which enhances the overall efficiency of the device it's used in.
- Wide Operating Temperature Range: It can operate over a wide temperature range, making it suitable for various environments and applications.
Applications:
The CDZ55C5V6T is versatile and can be used in numerous electronic circuits. Some of the typical applications include:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
- Telecommunication devices
Quality and Reliability:
Diodes Incorporated is known for its commitment to quality, and the CDZ55C5V6T is no exception. Each diode is rigorously tested to ensure it meets the high standards expected from Diodes Incorporated products. This ensures that you receive a reliable component that performs consistently in your electronic designs.
Whether you are designing a complex industrial system or a simple consumer electronic device, the CDZ55C5V6T Zener diode from Diodes Incorporated is an excellent choice for voltage regulation and protection.