EN
  • EN
  • DE

BZX84C8V2TS-7-F

Part No BZX84C8V2TS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 8.2V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 3 Independent 8.2 V 200 mW ±6% SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865371-BZX84C8V2TS-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C8V2TS-7-F CAD Model

Description

Product Overview: BZX84C8V2TS-7-F

The BZX84C8V2TS-7-F is a high-performance Zener diode from Diodes Incorporated, renowned for its reliability and efficiency in a variety of electronic applications. This small surface-mount component is designed for voltage regulation and offers excellent stability and low leakage current.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 8.2V, the BZX84C8V2TS-7-F provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Power Dissipation: It has a power dissipation of 300mW, which allows for a sufficient margin in thermal performance and reliability.
  • Package: The product comes in a compact SOT-523 package, which is ideal for space-constrained applications.
  • Temperature Stability: The Zener diode features a wide operating temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.
  • Low Leakage Current: It exhibits low leakage current characteristics, thereby reducing power loss and improving the overall efficiency of the application it is used in.

Applications

The BZX84C8V2TS-7-F is versatile and can be used in a range of applications, including:

  • Power management in consumer electronics
  • Voltage reference in industrial systems
  • Protection circuits in telecommunications
  • Regulation modules in automotive electronics

Quality and Compliance

Diodes Incorporated ensures that the BZX84C8V2TS-7-F meets stringent quality standards. It is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture. Additionally, the component is characterized for operation from -55°C to +150°C, ensuring reliability across a wide range of temperature conditions.

In summary, the BZX84C8V2TS-7-F Zener diode from Diodes Incorporated is an exceptional choice for designers looking for a compact, efficient, and reliable voltage regulation solution. Its robust design and compliance with industry standards make it suitable for a broad spectrum of applications, from commercial to industrial and automotive electronics.

You May Also Be Interested in

Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Rohm Semiconductor
Lowest to $0.1987
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Need more? Email Us
Vishay
Lowest to $0.0965
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1160 $58.0000
1,215+ $0.0952 $115.6680
1,880+ $0.0923 $173.5240
2,590+ $0.0893 $231.2870
3,350+ $0.0863 $289.1050
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess